CTS Corporation Band Pass Filter MCB2950A

Description
The CTS mmW ClearPlex Bandpass Filter is a surface mount bandpass filter with I/Os that can interface to micro-strip transmission lines on the top-layer of the printed circuit board (PCB). The ClearPlex technology offers superior rejection, insertion loss, reliability, temperature stability as well as both peak and average power handling compared to other mmWave bandpass filter technologies. The mmW ClearPlex family of products are available as components as well as evaluation boards with interchangeable solderless connectors. Contact Richardson RFPD for sample and pricing inquiries
Request a Quote Datasheet
Description
The CTS mmW ClearPlex Bandpass Filter is a surface mount bandpass filter with I/Os that can interface to micro-strip transmission lines on the top-layer of the printed circuit board (PCB). The ClearPlex technology offers superior rejection, insertion loss, reliability, temperature stability as well as both peak and average power handling compared to other mmWave bandpass filter technologies. The mmW ClearPlex family of products are available as components as well as evaluation boards with interchangeable solderless connectors. Contact Richardson RFPD for sample and pricing inquiries
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - MCB2950A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
MCB2950A
Band Pass Filter MCB2950A
The CTS mmW ClearPlex Bandpass Filter is a surface mount bandpass filter with I/Os that can interface to micro-strip transmission lines on the top-layer of the printed circuit board (PCB). The ClearPlex technology offers superior rejection, insertion loss, reliability, temperature stability as well as both peak and average power handling compared to other mmWave bandpass filter technologies. The mmW ClearPlex family of products are available as components as well as evaluation boards with interchangeable solderless connectors. Contact Richardson RFPD for sample and pricing inquiries

The CTS mmW ClearPlex Bandpass Filter is a surface mount bandpass filter with I/Os that can interface to micro-strip transmission lines on the top-layer of the printed circuit board (PCB). The ClearPlex technology offers superior rejection, insertion loss, reliability, temperature stability as well as both peak and average power handling compared to other mmWave bandpass filter technologies.

The mmW ClearPlex family of products are available as components as well as evaluation boards with interchangeable solderless connectors.

Contact Richardson RFPD for sample and pricing inquiries

Supplier's Site Datasheet
RF Filters - 410-MCB2950ATR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC WAVEGUIDE BANDPASS FILTE

CERAMIC WAVEGUIDE BANDPASS FILTE

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number MCB2950A 410-MCB2950ATR-ND
Product Name Band Pass Filter RF Filters
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 29500 MHz
Bandwidth 1.00E6 kHz
Ripple 0.8000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters: High volume and various mounting configurations -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 400 to 6000 MHz
View Details
1616-1626.5MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(1621/10.5)-265S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 10500 kHz
Insertion Loss 1 dB
View Details
RF Band Pass Filter - UIYBPF4025A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 6600 to 10000 MHz
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers