KYOCERA AVX Components Corporation Band Pass Filter BP0CA1100A7TR

Description
The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.
Request a Quote Datasheet
Description
The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Band Pass Filter
BP0CA1100A7TR
Band Pass Filter BP0CA1100A7TR
The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

Supplier's Site Datasheet
RF Filters - BP0CA1100A7TR-ND - DigiKey
Thief River Falls, MN, United States
1.1GHz Frequency Band Pass RF Filter (Radio Frequency) 530MHz Bandwidth 1.18dB 23-ULGA

1.1GHz Frequency Band Pass RF Filter (Radio Frequency) 530MHz Bandwidth 1.18dB 23-ULGA

Buy Now Datasheet
RF Filters - 478-BP0CA1100A7TRDKR-ND - DigiKey
Thief River Falls, MN, United States
1.1GHz Frequency Band Pass RF Filter (Radio Frequency) 530MHz Bandwidth 1.18dB 23-ULGA

1.1GHz Frequency Band Pass RF Filter (Radio Frequency) 530MHz Bandwidth 1.18dB 23-ULGA

Buy Now Datasheet
RF Filters - 478-BP0CA1100A7TRCT-ND - DigiKey
Thief River Falls, MN, United States
1.1GHz Frequency Band Pass RF Filter (Radio Frequency) 530MHz Bandwidth 1.18dB 23-ULGA

1.1GHz Frequency Band Pass RF Filter (Radio Frequency) 530MHz Bandwidth 1.18dB 23-ULGA

Buy Now Datasheet
RF Filters - 478-BP0CA1100A7TR-ND - DigiKey
Thief River Falls, MN, United States
1.1GHz Frequency Band Pass RF Filter (Radio Frequency) 530MHz Bandwidth 1.18dB 23-ULGA

1.1GHz Frequency Band Pass RF Filter (Radio Frequency) 530MHz Bandwidth 1.18dB 23-ULGA

Buy Now Datasheet
RF Filters BP0CA1100A7TR
RF FILTER BANDPASS 1.1GHZ 23ULGA

RF FILTER BANDPASS 1.1GHZ 23ULGA

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BP0CA1100A7TR BP0CA1100A7TR-ND BP0CA1100A7TR
Product Name Band Pass Filter RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Fc 1100 MHz 1100 MHz 1100 MHz
Bandwidth 530000 kHz 530000 kHz 530000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

6 GHz Wi-Fi U-NII 7-8 bandBoost™ Filter - QPQ5602 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
4775-5000MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(4887.5/225)-1180S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 225000 kHz
Insertion Loss 1 dB
View Details
Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details