CTS Corporation Band Pass Filter CER0032A

Description
1575.42 MHz GPS BPF. Surface mount, silver (Ag) coated, ceramic filter. Developed for use in subscriber GPS L1 Applications. Weight: 0.17 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
1575.42 MHz GPS BPF. Surface mount, silver (Ag) coated, ceramic filter. Developed for use in subscriber GPS L1 Applications. Weight: 0.17 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0032A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0032A
Band Pass Filter CER0032A
1575.42 MHz GPS BPF. Surface mount, silver (Ag) coated, ceramic filter. Developed for use in subscriber GPS L1 Applications. Weight: 0.17 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

1575.42 MHz GPS BPF. Surface mount, silver (Ag) coated, ceramic filter. Developed for use in subscriber GPS L1 Applications. Weight: 0.17 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0032A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1575 MHz
Bandwidth 4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF7373A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Bandwidth 220000 to 230000 kHz
View Details
Band Pass Filter - 5o2640250 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3300 to 5000 MHz
View Details
DC-2500MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/2500)-02S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 2500 MHz
Insertion Loss 1 dB
View Details
MFBC-00003PSM, Passive GaAs MMIC 11.85 - 15.90 GHz Bandpass Filter - MFBC-00003PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11850 to 15900 MHz
View Details