CTS Corporation Band Pass Filter CER0370A

Description
5.6 GHz BPF. Surface mount, silver (Ag) coated barium ceramic filter. Weight: 0.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
5.6 GHz BPF. Surface mount, silver (Ag) coated barium ceramic filter. Weight: 0.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0370A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0370A
Band Pass Filter CER0370A
5.6 GHz BPF. Surface mount, silver (Ag) coated barium ceramic filter. Weight: 0.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

5.6 GHz BPF. Surface mount, silver (Ag) coated barium ceramic filter. Weight: 0.5 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0370A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5600 MHz
Bandwidth 375000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-B138LA2S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 13750 MHz
View Details
Lumped LC Band Pass Filter, 105 - 180 MHz, 50Ω - BPF-C138+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers