CTS Corporation Band Pass Filter KFF6402A

Description
1090 MHz TCAS BPF. Rugged mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 10.73 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
1090 MHz TCAS BPF. Rugged mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 10.73 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - KFF6402A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
KFF6402A
Band Pass Filter KFF6402A
1090 MHz TCAS BPF. Rugged mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 10.73 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

1090 MHz TCAS BPF. Rugged mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 10.73 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number KFF6402A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1090 MHz
Bandwidth 6000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Stop Filter - UIYBSF25581A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 824 to 849 MHz
View Details
MFHP-00003CH, Passive GaAs MMIC 15.5 GHz Highpass Filter - MFHP-00003CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to 15000 MHz
View Details
Ceramic Filters - ECS-DCF 110 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
RF Filters - 2312-QPQ5600SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 6185 MHz
View Details