KYOCERA AVX Components Corporation RF Filters BP0EA0280A700

Description
RF FILTER BAND PASS 280MHZ 30SMD
Request a Quote Datasheet
Description
RF FILTER BAND PASS 280MHZ 30SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 478-BP0EA0280A700-ND - DigiKey
Thief River Falls, MN, United States
RF FILTER BAND PASS 280MHZ 30SMD

RF FILTER BAND PASS 280MHZ 30SMD

Buy Now Datasheet
Downers Grove, IL, United States
Band Pass Filter
BP0EA0280A700
Band Pass Filter BP0EA0280A700
The BP series of MLO® High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO® Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on KYOCERA AVX patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices

The BP series of MLO® High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO® Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on KYOCERA AVX patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices

Supplier's Site Datasheet
RF Filters BP0EA0280A700
BAND PASS FILTER

BAND PASS FILTER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Band Pass Filters
Product Number 478-BP0EA0280A700-ND BP0EA0280A700 BP0EA0280A700
Product Name RF Filters Band Pass Filter RF Filters
Filter Technology Passive Filter
Filter Type Bandpass Bandpass
Fc 280 MHz 280 MHz 280 MHz
Bandwidth 100000 kHz 100000 kHz 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
Passive GaAs MMIC 11.9 - 15.9 GHz Bandpass Filter - MFBP-00152CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11900 to 15900 MHz
View Details
RF Filters - 2312-880374-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 1090 MHz
View Details