CTS Corporation Band Pass Filter CER0021A

Description
Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure applications. Weight: 2.1 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote
Description
Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure applications. Weight: 2.1 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0021A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0021A
Band Pass Filter CER0021A
Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure applications. Weight: 2.1 grams typical Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Surface mount, silver (Ag) coated ceramic filter. Developed for use in PCS infrastructure applications.
Weight: 2.1 grams typical
Material: Filter is composed of a ceramic block plated with Ag.
Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0021A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1960 MHz
Bandwidth 60000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

8280 to 8500MHz – Band Pass Filter - UIYBPF8844A - UIY Inc.
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 9100 MHz
Bandwidth 8.28E6 to 8.50E6 kHz
View Details
Band Pass Filter - 5o2635130 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 30000 to 33000 MHz
View Details
5885-7265MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(6575/1380)-789S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 1.38E6 kHz
Insertion Loss 0.6000 dB
View Details
Passive GaAs MMIC 17.8 - 20.2 GHz Bandpass Filter - MFBP-00126CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 17200 to 20560 MHz
View Details