CTS Corporation Band Pass Filter CER0238A

Description
902.5 MHz GSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote
Description
902.5 MHz GSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0238A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0238A
Band Pass Filter CER0238A
902.5 MHz GSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

902.5 MHz GSM BPF. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz subscriber and infrastructure Applications. Weight: 3.9 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0238A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 902 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-B120RF0W-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 12000 MHz
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
FB-1840, 18.4GHz Bandpass Filter - FB-1840 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 18400 to ? MHz
Package Type Connectorized
View Details