The Ceramic Filter CER0235A from Win Source Electronics is a surface mount, silver-coated ceramic filter designed for EGSM repeater and base station applications. It features low ripple, high rejection, and low loss characteristics. The filter operates within a frequency range of 925 to 960 MHz, with a typical insertion loss of -2.3 dB and a passband ripple of 0.60 dB at 25°C. It provides a return loss of -14.0 dB at both the transmitter and antenna ports within the same frequency range. The filter is constructed from a ceramic block coated with silver and a shield made of nickel silver plated steel, weighing approximately 12.25 grams. It complies with RoHS standards and has a maximum power handling capability of 5 watts. The product is packaged in a reel with a quantity of 250 units per reel, making it suitable for automated assembly processes.
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Win Source Part Number: 866327-CER0235A
Series: Monoblock LR
Features: 942.5MHz Center Band Pass Ceramic Filter 35 MHz - Monoblock, 2 PC Pad
Package: Reel - TR
Package: Monoblock, 2 PC Pad
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | CER0235A | CER0235A |
| Product Name | Ceramic Filters - CER0235A | Band Pass Filter |
| Filter Type | Bandpass |