CTS Corporation Band Pass Filter CER0704A

Description
Features: • Low Loss • High Rejection • Low Ripple. Description: Surface mount, silver (AG) coated ceramic filter. Developed for use in 800 MHz Infrastructure Applications. Weight: 1.27 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote
Description
Features: • Low Loss • High Rejection • Low Ripple. Description: Surface mount, silver (AG) coated ceramic filter. Developed for use in 800 MHz Infrastructure Applications. Weight: 1.27 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0704A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0704A
Band Pass Filter CER0704A
Features: • Low Loss • High Rejection • Low Ripple. Description: Surface mount, silver (AG) coated ceramic filter. Developed for use in 800 MHz Infrastructure Applications. Weight: 1.27 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Features: • Low Loss • High Rejection • Low Ripple. Description: Surface mount, silver (AG) coated ceramic filter. Developed for use in 800 MHz Infrastructure Applications. Weight: 1.27 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0704A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 892 MHz
Bandwidth 45000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B105MB5S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10600 MHz
View Details
2 suppliers
Lumped LC Band Pass Filter, 25 - 35 MHz, 50Ω - PIF-30+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details