CTS Corporation Band Pass Filter MXB0761A

Description
Surface mount ceramic bandpass filter 6.725-8.5 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. Features Low Loss with High Rejection Low ripple Applications Satcom Radar
Request a Quote Datasheet
Description
Surface mount ceramic bandpass filter 6.725-8.5 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. Features Low Loss with High Rejection Low ripple Applications Satcom Radar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - MXB0761A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
MXB0761A
Band Pass Filter MXB0761A
Surface mount ceramic bandpass filter 6.725-8.5 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. Features Low Loss with High Rejection Low ripple Applications Satcom Radar

Surface mount ceramic bandpass filter 6.725-8.5 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available.

Features

  • Low Loss with High Rejection
  • Low ripple

Applications

  • Satcom
  • Radar
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number MXB0761A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 7610 MHz
Bandwidth 1.78E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

15.285 GHz Cavity Band Pass Filter - AB15285B677 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 15285 MHz
Bandwidth 120000 kHz
View Details
Filter Select Plus -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
Ceramic Filters - 50-ECS-DCF-110TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details
Band Pass Filter - 5o2635140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 20000 to 25000 MHz
View Details