CTS Corporation Band Pass Filter CER1140A

Description
The CER1140A is a 4.3 GHz Bandpass filter for Radio Altimeter applications with strong 5G C-Band coexistence. This ceramic dielectric filter is of monoblock construction and offers low insertion loss with high rejection as well as low group delay variation. The CER1140A offers maximum input power handling of 3.0 Watts average and 20 Watts peak power. Available in a miniature 15.5 x 5.3 x 4.3 mm footprint. Also consider CER0813P, which is available in larger dimensions and higher rejection performance.
Request a Quote
Description
The CER1140A is a 4.3 GHz Bandpass filter for Radio Altimeter applications with strong 5G C-Band coexistence. This ceramic dielectric filter is of monoblock construction and offers low insertion loss with high rejection as well as low group delay variation. The CER1140A offers maximum input power handling of 3.0 Watts average and 20 Watts peak power. Available in a miniature 15.5 x 5.3 x 4.3 mm footprint. Also consider CER0813P, which is available in larger dimensions and higher rejection performance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER1140A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER1140A
Band Pass Filter CER1140A
The CER1140A is a 4.3 GHz Bandpass filter for Radio Altimeter applications with strong 5G C-Band coexistence. This ceramic dielectric filter is of monoblock construction and offers low insertion loss with high rejection as well as low group delay variation. The CER1140A offers maximum input power handling of 3.0 Watts average and 20 Watts peak power. Available in a miniature 15.5 x 5.3 x 4.3 mm footprint. Also consider CER0813P, which is available in larger dimensions and higher rejection performance.

The CER1140A is a 4.3 GHz Bandpass filter for Radio Altimeter applications with strong 5G C-Band coexistence. This ceramic dielectric filter is of monoblock construction and offers low insertion loss with high rejection as well as low group delay variation. The CER1140A offers maximum input power handling of 3.0 Watts average and 20 Watts peak power. Available in a miniature 15.5 x 5.3 x 4.3 mm footprint. Also consider CER0813P, which is available in larger dimensions and higher rejection performance.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER1140A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4300 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ3500SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3500 MHz
View Details
12 to 18GHz – Band Pass Filter - UIYBPF7016A - UIY Inc.
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
Bandwidth 1.20E7 to 1.80E7 kHz
Insertion Loss 1 dB
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers