CTS Corporation Ceramic Filters - CER0645A CER0645A

Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 760000-CER0645A Series: * Family Name: CER0645A Categories: Filters Introduction Date: July 27, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 760000-CER0645A Series: * Family Name: CER0645A Categories: Filters Introduction Date: July 27, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Ceramic Filters - CER0645A
CER0645A
Ceramic Filters - CER0645A CER0645A
Manufacturer: Tusonix a Subsidiary of CTS Electronic Components Win Source Part Number: 760000-CER0645A Series: * Family Name: CER0645A Categories: Filters Introduction Date: July 27, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Tusonix a Subsidiary of CTS Electronic Components
Win Source Part Number: 760000-CER0645A
Series: *
Family Name: CER0645A
Categories: Filters
Introduction Date: July 27, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Band Pass Filter - CER0645A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0645A
Band Pass Filter CER0645A
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Richardson RFPD
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number CER0645A CER0645A
Product Name Ceramic Filters - CER0645A Band Pass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF10673F - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 650 to 702 MHz
View Details
Band Stop Filter - 5o29120700 - 5o.com
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 0.0 to 3000 MHz
View Details
2441.8 MHz RF SAW Filter - ISM Band - 855916 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details