CTS Corporation Band Pass Filter CER0813P

Description
The CER0813P is a 4.3 GHz Bandpass filter for Radio Altimeter applications with strong 5G C-Band coexistence. This ceramic dielectric filter is of monoblock construction and offers low insertion loss with high rejection as well as low group delay variation. The CER0813P offers maximum input power handling of 5 Watts average and 50 Watts peak power. Available in a 27.3 x 5.7 x 7.0 mm footprint. Also consider CER1140A, which is available in smaller dimensions and lower power input power handling capability.
Request a Quote Datasheet
Description
The CER0813P is a 4.3 GHz Bandpass filter for Radio Altimeter applications with strong 5G C-Band coexistence. This ceramic dielectric filter is of monoblock construction and offers low insertion loss with high rejection as well as low group delay variation. The CER0813P offers maximum input power handling of 5 Watts average and 50 Watts peak power. Available in a 27.3 x 5.7 x 7.0 mm footprint. Also consider CER1140A, which is available in smaller dimensions and lower power input power handling capability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - CER0813P - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
CER0813P
Band Pass Filter CER0813P
The CER0813P is a 4.3 GHz Bandpass filter for Radio Altimeter applications with strong 5G C-Band coexistence. This ceramic dielectric filter is of monoblock construction and offers low insertion loss with high rejection as well as low group delay variation. The CER0813P offers maximum input power handling of 5 Watts average and 50 Watts peak power. Available in a 27.3 x 5.7 x 7.0 mm footprint. Also consider CER1140A, which is available in smaller dimensions and lower power input power handling capability.

The CER0813P is a 4.3 GHz Bandpass filter for Radio Altimeter applications with strong 5G C-Band coexistence. This ceramic dielectric filter is of monoblock construction and offers low insertion loss with high rejection as well as low group delay variation. The CER0813P offers maximum input power handling of 5 Watts average and 50 Watts peak power. Available in a 27.3 x 5.7 x 7.0 mm footprint. Also consider CER1140A, which is available in smaller dimensions and lower power input power handling capability.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number CER0813P
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4300 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LTCC Band Pass Filter, 22000 - 31000 MHz, 50Ω - BFCQ-2702+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 125 C (-67 to 257 F)
Insertion Loss 26.1 dB
View Details
2 suppliers
1059 MHz Cavity Band Pass Filter - AB1059B930 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1059 MHz
Bandwidth 18000 kHz
View Details
Low Pass Filter - 5o2780320 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2850 MHz
View Details