CTS Corporation Band Pass Filter MTB1080A

Description
Surface mount ceramic bandpass filter 10.4-11.2 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. Features Low Loss with High Rejection Low ripple Applications Satcom Radar
Request a Quote
Description
Surface mount ceramic bandpass filter 10.4-11.2 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. Features Low Loss with High Rejection Low ripple Applications Satcom Radar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - MTB1080A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
MTB1080A
Band Pass Filter MTB1080A
Surface mount ceramic bandpass filter 10.4-11.2 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available. Features Low Loss with High Rejection Low ripple Applications Satcom Radar

Surface mount ceramic bandpass filter 10.4-11.2 GHz. Superior rejection, insertion loss, reliability, as well as both peak and average power handling compared other bandpass filter technologies. Note: Customization is available.

Features

  • Low Loss with High Rejection
  • Low ripple

Applications

  • Satcom
  • Radar
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number MTB1080A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 10800 MHz
Bandwidth 800000 kHz
Ripple 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - LTM455DU-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Filter Type AM
Fc 0.4550 MHz
View Details
RF Filters - 1761-B230LA0S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 23000 MHz
View Details
LTCC Band Pass Filter, 400 - 600 MHz, 50Ω - BFTC-500+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers