Richardson RFPD Band Pass Filter KFF6450A

Description
1643.5 MHz InMarSat BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in InMarSat Applications. Weight: 1.2 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
1643.5 MHz InMarSat BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in InMarSat Applications. Weight: 1.2 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - KFF6450A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
KFF6450A
Band Pass Filter KFF6450A
1643.5 MHz InMarSat BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in InMarSat Applications. Weight: 1.2 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

1643.5 MHz InMarSat BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in InMarSat Applications. Weight: 1.2 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number KFF6450A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1644 MHz
Bandwidth 34000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Tunable Band Pass Filter - ADMV8432ACPZ-R5 - Richardson RFPD
Specs
Filter Type Bandpass
Bandwidth 1.60E7 to 3.20E7 kHz
Insertion Loss 9 dB
View Details
Tunable Band Pass Filter - ADMV8513ACCZ - Richardson RFPD
Specs
Filter Type Bandpass
Bandwidth 520000 to 1.30E6 kHz
View Details
Tunable Band Pass Filter - ADMV8513ACCZ - Richardson RFPD
Specs
Filter Type Bandpass
Bandwidth 520000 to 1.30E6 kHz
View Details
Tunable Band Pass Filter - ADMV8913SCCZ-EP-R2 - Richardson RFPD
Specs
Filter Type Bandpass
Bandwidth 6.60E6 to 1.19E7 kHz
Insertion Loss 5.3 dB
View Details