CTS Corporation Band Pass Filter KFF6516A

Description
1090 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 10.8 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
1090 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 10.8 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filter - KFF6516A - Richardson RFPD
Downers Grove, IL, United States
Band Pass Filter
KFF6516A
Band Pass Filter KFF6516A
1090 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 10.8 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

1090 MHz TCAS BPF. Surface mount, silver (Ag) coated ceramic filter. Developed for use in TCAS Applications. Weight: 10.8 grams typical. Material: Filter is composed of a ceramic block plated with Ag. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Filters and Microwave Filters
Product Number KFF6516A
Product Name Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1090 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Band Pass Filter - 5o2648140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 15000 to 20000 MHz
View Details