KYOCERA AVX Components Corporation Band Pass Filter BP0EA4440A700

Description
The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.
Request a Quote Datasheet
Description
The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Band Pass Filter
BP0EA4440A700
Band Pass Filter BP0EA4440A700
The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

The BP series of MLO High Performance Band Pass Filters exhibit low insertion loss, steep roll-offs, and very high rejection of out of band frequencies. MLO Band Pass Filters support many frequency bands and multiple wireless standards, and are less than 1.0mm in thickness. MLO components are low profile devices with best in class performance based on AVX’s patented multilayer organic high density interconnect technology. MLO components utilize high dielectric constant and low loss materials to realize high Q passive printed elements, such as inductors and capacitors, in a multilayer stack. All MLO components are expansion matched to most organic PCB materials, thereby resulting in improved reliability over standard Si and ceramic devices.

Supplier's Site Datasheet
RF Filters - BP0EA4440A700-ND - DigiKey
Thief River Falls, MN, United States
4.44GHz Frequency Band Pass RF Filter (Radio Frequency) 2.17GHz Bandwidth 0.98dB 30-ULGA

4.44GHz Frequency Band Pass RF Filter (Radio Frequency) 2.17GHz Bandwidth 0.98dB 30-ULGA

Buy Now Datasheet
RF Filters BP0EA4440A700
RF FILTR BANDPASS 4.44GHZ 30ULGA

RF FILTR BANDPASS 4.44GHZ 30ULGA

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey ODG (Origin Data Global)
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number BP0EA4440A700 BP0EA4440A700-ND BP0EA4440A700
Product Name Band Pass Filter RF Filters RF Filters
Filter Type Bandpass Bandpass Bandpass; Band Pass
Fc 4440 MHz 4440 MHz 4440 MHz
Bandwidth 2.17E6 kHz 2.17E6 kHz 2.17E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o262781360 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 55 C (-4 to 131 F)
Fc 800 to 1000 MHz
View Details
Specs
Filter Type Band Reject
Fc 0.0 to 5000 MHz
Insertion Loss 3 dB
View Details
RF Notch Filter - UIYBSF17957A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 2100 to 2180 MHz
View Details