Ellsworth Adhesives Datasheets for Adhesive Tapes
Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater.
Adhesive Tapes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 3M 3311 Scotch® Aluminum Foil Tape Silver is made of an aluminum alloy backing and pressure sensistive, rubber adhesive. It is recommended for general repairs, sealing aluminum insulation joints, and... | |
| 3M 3311 Scotch® Aluminum Foil Tape Silver is made of an aluminum alloy backing and pressure sensitive, rubber adhesive. It is recommended for general repairs, sealing aluminum insulation joints, and... | |
| 3M 4004 Double Coated Urethane Foam Tape Natural is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for... | |
| 3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for... | |
| 3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable,... | |
| 3M 4026W Double Coated Urethane Foam Tape is a double-sided, open cell foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect... | |
| 3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear... | |
| 3M 4032 Double Coated Urethane Foam Tape Off-White is used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 1/2... | |
| 3M 4032 Double Coated Urethane Foam Tape Off-White is used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 1/4... | |
| 3M 4108 Urethane Foam Tape White is a single coated, pressure sensitive, acrylic adhesive that bonds well with glass, stainless steel, treated wood, aluminum, acrylic, and PVC. It offers high... | |
| 3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. | |
| 3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. | |
| 3M 4412N Extreme Sealing Tape Clear is made of a ionomer film backing and pressure sensitive, acrylic adhesive that is used for difficult sealing applications. It offers flexibility, abrasion resistance,... | |
| 3M 4462 Double Coated Polyethylene Foam Tape Black combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene... | |
| 3M 4462 Double Coated Polyethylene Foam Tape White combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene... | |
| 3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large... | |
| 3M 4496 Double Coated Polyethylene Foam Tape White incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large... | |
| 3M 4504 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone... | |
| 3M 4508 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone... | |
| 3M 465 Adhesive Transfer Tape Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. It features a 60# unbleached densified kraft... | |
| 3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical... | |
| 3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical... | |
| 3M 471 Vinyl Tape Black is made of a vinyl backing and rubber adhesive. It is used for abrasion protection, safety marking, sealing, color coding, and masking. It offers conformability,... | |
| 3M 471 Vinyl Tape Blue is made of a vinyl backing and rubber adhesive. It is used for abrasion protection, safety marking, sealing, color coding, and masking. It offers conformability,... | |
| 3M 471 Vinyl Tape Green is made of a vinyl backing and rubber adhesive. It is used for abrasion protection, safety marking, sealing, color coding, and masking. It offers conformability,... | |
| 3M 471 Vinyl Tape Red is made of a vinyl backing and rubber adhesive. It is used for abrasion protection, safety marking, sealing, color coding, and masking. It offers conformability,... | |
| 3M 471 Vinyl Tape Yellow is made of a vinyl backing and rubber adhesive. It is used for abrasion protection, safety marking, sealing, color coding, and masking. It offers conformability,... | |
| 3M 4714 Vinyl Foam Tape Black is a single-coated tape that adheres to a variety of substrates such as glass, stainless steel, acrylic, lacquered wood, ABS, and non-plasticized PVC. It... | |
| 3M 4811 Sealing Tape White is a white polyethylene backed rubber adhesive that performs as an excellent industrial preservation tape. It easily conforms to irregular surfaces, has excellent resistance to... | |
| 3M 5413 Polyimide Film Tape Amber is a silicone adhesive with a Kapton® polyimide film backing that is used for applications in elevated temperatures. It offers increase in productivity, stability,... | |
| 3M 5419 Low-Static Polyimide Film Tape Gold is a clear, polyimide film-backed silicone adhesive tape that features unique and extremely low electrostatic discharge properties. It is used for gold tab... | |
| 3M 5700 Safety Stripe Tape Black and White is made of a vinyl backing and rubber adhesive. It is used to mark hazard, safety, and traffic areas. It is durable... | |
| 3M 5702 Safety Stripe Tape Black and Yellow is made of a vinyl backing and rubber adhesive. It is used to mark hazard, safety, and traffic areas. It is durable... | |
| 3M 583 Thermal Film Brown is a flexible, high strength, thermoplastic bonding product. It is designed for solvent or heat activated bonding, and can be crosslinked using post heat exposure. | |
| 3M 764 General Purpose Vinyl Tape Black is a vinyl backed, rubber adhesive that can be used in non-critical applications such as bundling, color coding and safety marking, etc. 2... | |
| 3M 94 Tape Primer Light Yellow is a durable tape primer used to promote the adhesion of 3M tapes to surfaces such as ABS, PET/PBT blends, concrete, glass, wood, polyethylene,... | |
| 3M 9472LE Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily surfaces. It offers... | |
| 3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 0.75 in x 5... | |
| 3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 1 in x 5... | |
| 3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 1/2 in x 60... | |
| 3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 12 in x 12... | |
| 3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 12 in x 5... | |
| 3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 6 in x 5... | |
| 3M 966 Adhesive Transfer Tape with Adhesive Clear is a high temperature, acrylic adhesive with a densified kraft backing, which is used for bonding high surface energy plastics, metals, and... | |
| 3M 969 ATG Adhesive Transfer Tape is an acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. 969 is a high tack adhesive transfer tape with high... | |
| 3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 1 in x 60 yd Roll. | |
| 3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 1/8 in x 60 yd Roll. | |
| 3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 10 in x 60 yd Roll. | |
| 3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 12 in x 60 yd Roll. | |
| 3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 2 in x 60 yd Roll. | |
| 3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 3 in x 60 yd Roll. | |
| 3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 4 in x 60 yd Roll. | |
| 3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 6 in x 60 yd Roll. | |
| 3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 8 in x 60 yd Roll. | |
| 3M Adhesive Transfer Tape 467MP Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical... | |
| 3M Adhesive Transfer Tape 468MP Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical... | |
| 3M Adhesive Transfer Tape 7952MP Clear is a high performance acrylic adhesive on a double liner polycoated kraft paper. It is recommended for bonding high surface energy plastics and metals... | |
| 3M Adhesive Transfer Tape F-9473 PC with Adhesive 100MP Clear is designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and... | |
| 3M Adhesive Transfer Tape F9465PC Clear is a medium-firm, acrylic adhesive with polycoated paper backing, which is used for bonding with flexible vinyl. It is UV and solvent resistant. 1... | |
| 3M Adhesive Transfer Tape F9469 PC Clear is designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It... | |
| 3M Adhesive Transfer Tape with Adhesive 100- 966 Clear is a high temperature, acrylic adhesive with a densified kraft backing, which is used for bonding high surface energy plastics, metals,... | |
| 3M Adhesive Transfer Tape with Adhesive 200MP- 7955MP Clear is an acrylic adhesive with polycoated kraft backing, which is used for membrane switch and graphic applications. It offers high temperature... | |
| 3M Adhesive Transfer Tape with Adhesive 300 927 Clear is a high strength, acrylic adhesive with a 60 lb densified kraft paper liner. Can be used on a wide variety... | |
| 3M Adhesive Transfer Tape with Adhesive 300- 950 is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 1 in... | |
| 3M Adhesive Transfer Tape with Adhesive 300- 950 is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 1/2 in... | |
| 3M Adhesive Transfer Tape with Adhesive 300- 950 is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 2 in... | |
| 3M Adhesive Transfer Tape with Adhesive 300- 950 is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 3/4 in... | |
| 3M Adhesive Transfer Tape with Adhesive 300- 950 is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 3/8 in... | |
| 3M Adhesive Transfer Tape with Adhesive 300- 950 is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 4 in... | |
| 3M Adhesive Transfer Tape with Adhesive 300LSE- 9471LE Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily... | |
| 3M Adhesive Transfer Tape with Adhesive 300LSE- 9472LE Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily... | |
| 3M Adhesive Transfer Tape with Adhesive 350- 9482PC is a high strength, acrylic adhesive with polycoated kraft backing, which is used for high temperature, powder coatings, oily metals, and low... | |
| 3M Adhesive Transfer Tape with Adhesive 350- 9485PC is a high strength, acrylic adhesive with polycoated kraft backing, which is used for high temperature, powder coatings, oily metals, and low... | |
| 3M All Weather Flashing Tape 8067 Tan is an acrylic adhesive with a proprietary film backing, which is used for sealing, flashing, splicing, and waterproofing applications in the construction industry. | |
| 3M ATG Tape 924 Clear is a medium firm, pressure sensitive, acrylic adhesive that is used for mounting and bonding with paper, wood, metal, glass, and plastics. It offers good... | |
| 3M ATG Tape 969 is a soft, pressure-sensitive, acrylic adhesive with densified kraft backing, which is used for bonding to glossy surfaces. It has good initial adhesion and shear holding... | |
| 3M Bumpon Molded Shape- Quiet SJ6506 Clear is a synthetic rubber and polyurethane adhesive system that is used as a non-skid foot, cushion stop, spacer, and sound damping applications. It... | |
| 3M Bumpon Molded Shapes SJ5312 Clear are is a polyurethane adhesive with a release liner that is used as a spacer, protector, stopper, or foot. It has a cylindrical shape... | |
| 3M Bumpon SJ5023 Quiet Protective Product Black is a synthetic rubber and polyurethane adhesive system that is used as a non-skid foot, cushion stop, spacer, and sound damping applications. It... | |
| 3M Bumpon SJ5023 Quiet Protective Product White is a synthetic rubber and polyurethane adhesive system that is used as a non-skid foot, cushion stop, spacer, and sound damping applications. It... | |
| 3M Bumpon SJ5514 Protective Product is a polyurethane adhesive with a release liner that is used as a spacer, protector, stopper, or foot. It is a tapered square shape and... | |
| 3M Double Coated Paper Tape 410M utilizes a natural rubber adhesive system for mounting rubber or photopolymer printing plates or other temporary fixturing. 1 in x 36 yd Roll. | |
| 3M Double Coated Paper Tape 410M utilizes a natural rubber adhesive system for mounting rubber or photopolymer printing plates or other temporary fixturing. 2 in x 36 yd Roll. | |
| 3M Double Coated Polyethylene Foam Tape 4462 combines a conformable closed cell foam with a rubber adhesive to provide high initial adhesion to a variety of surfaces including polyetheylene and... | |
| 3M Double Coated Polyethylene Foam Tape 4496 incorporates conformable closed cell foam with a high strength acrylic adhesive which offers excellent initial tack and provides high ultimate adhesion to a... | |
| 3M Double Coated Polyethylene Foam Tape combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. | |
| 3M Extended Liner Tape 920XL Clear is a pressure sensitive acrylic adhesive that is used for bonding to paper applications. It offers extended liner, easy removal, and a dry edge... | |
| 3M General Purpose Vinyl Tape 764 Blue is a vinyl backed, rubber adhesive that can be used in non-critical applications such as bundling, color coding and safety marking, etc. 1... | |
| 3M General Purpose Vinyl Tape 764 Blue is a vinyl backed, rubber adhesive that can be used in non-critical applications such as bundling, color coding and safety marking, etc. 2... | |
| 3M General Purpose Vinyl Tape 764 Brown is a vinyl backed, rubber adhesive that can be used in non-critical applications such as bundling, color coding and safety marking, etc. 2... | |
| 3M General Purpose Vinyl Tape 764 Green is a vinyl backed, rubber adhesive that can be used in non-critical applications such as bundling, color coding and safety marking, etc. 1... | |
| 3M General Purpose Vinyl Tape 764 Green is a vinyl backed, rubber adhesive that can be used in non-critical applications such as bundling, color coding and safety marking, etc. 2... | |
| 3M General Purpose Vinyl Tape 764 Red can be used in non-critical applications such as color coding, bundling and safety marking, etc. 2 in x 36 yd Roll. | |
| 3M General Purpose Vinyl Tape 764 Red is a vinyl backed, rubber adhesive that can be used in non-critical applications such as bundling, color coding and safety marking, etc. 1... | |
| 3M General Purpose Vinyl Tape 764 Yellow is a vinyl backed, rubber adhesive that can be used in non-critical applications such as bundling, color coding and safety marking, etc. 1... | |
| 3M General Purpose Vinyl Tape 764 Yellow is a vinyl backed, rubber adhesive that can be used in non-critical applications such as bundling, color coding and safety marking, etc. 2... | |
| 3M Hazard Marking Vinyl Tape 766 Black and Yellow, is a vinyl backed, rubber adhesive that is used for safety marking applications. 2 in x 36 yd Roll. | |
| 3M Hazard Marking Vinyl Tape 767 Red and White, is a vinyl backed, rubber adhesive that is used for safety marking applications. 2 in x 36 yd Roll. | |
| 3M Low Static Polyimide Film Tape 5419 is a clear, polyimide film-backed silicone adhesive tape that features unique and extremely low electrostatic discharge properties. It is used for gold tab... | |
| 3M Performance Masking Tape 2308 is a general purpose masking tape that is used for sealing, bundling, holding, general paint masking and a vast number of other jobs that require... | |
| 3M Performance Plus Duct Tape 8979 Blue is a rubber adhesive with a polyethylene film backing, which is used for high performance duct tape applications in the industrial, construction, military,... | |
| 3M Polyester Film Tape 850 Clear is an acrylic adhesive with a polyester backing, which is used for sealing, edging, splicing, protecting, and labeling. It offers resistance to sunlight exposure,... | |
| 3M Preservation Tape 4811 is a white polyethylene backed rubber adhesive that performs as an excellent industrial preservation tape. It easily conforms to irregular surfaces, has excellent resistance to staining... | |
| 3M Repositionable Tape 9425 Clear is a double coated, acrylic adhesive with medium tack on one side and acrylic adhesive with high tack on the opposite side. It can be... | |
| 3M Scotch 3311 Foil Tape Silver is made of an aluminum alloy backing and pressure sensistive, rubber adhesive. It is recommended for general repairs, sealing aluminum insulation joints, and metal... | |
| 3M Scotch ATG Adhesive Transfer Tape 926 Clear is a high performance tape that bonds on contact and can be used on a variety of substrate or material combinations. 3M... | |
| 3M Scotch ATG Tape 928 White is a double coated, pressure sensitive, acrylic adhesive with a polycoated kraft liner, that is used for applications that need to be repositioned, reclosed,... | |
| 3M Scotch Box Sealing Tape 351 Clear is a pressure sensitive, hot melt rubber adhesive with a polyester film backing, that is used for splicing, recouperage, sealing, and demanding government... | |
| 3M Scotch Box Sealing Tape 371 Clear is a pressure sensitive, hot melt rubber adhesive with a polypropylene film backing, that is used for splicing, recouperage, sealing, and packaging applications. | |
| 3M Scotch Box Sealing Tape 371 Yellow is a pressure sensitive, hot melt rubber adhesive with a polypropylene film backing, that is used for splicing, recouperage, sealing, and packaging applications. | |
| 3M Scotch Box Sealing Tape 373 Clear is a pressure sensitive, hot melt rubber adhesive with a polypropylene film backing, that is used for splicing, recouperage, sealing, and packaging applications. | |
| 3M Scotch Box Sealing Tape 373 Tan is a pressure sensitive, hot melt rubber adhesive with a polypropylene film backing, that is used for splicing, recouperage, sealing, and packaging applications. | |
| 3M Scotch Box Sealing Tape 373 White is a pressure sensitive, hot melt rubber adhesive with a polypropylene film backing, that is used for splicing, recouperage, sealing, and packaging applications. | |
| 3M Scotch Box Sealing Tape 375 Clear is a pressure sensitive, hot melt rubber adhesive with a polypropylene film backing, that is used for splicing, recouperage, sealing, and packaging applications. | |
| 3M Scotch Box Sealing Tape 375 Tan is a pressure sensitive, hot melt rubber adhesive with a polypropylene film backing, that is used for splicing, recouperage, sealing, and packaging applications. | |
| 3M Scotch Filament Tape 893 Clear is a packing grade, pressure sensitive, rubber resin with a Scotchpro™ film backing. It is used for long term adhesion, reinforcing, bundling, and coil... | |
| 3M Scotch Performance Masking Tape 2364 Tan is rubber based adhesive with a crepe paper backing that is used for masking applications in the industrial market. I offers excellent temperature... | |
| 3M Scotch Performance Masking Tape 401+ is a high performance crepe paper masking tape designed specifically for the automotive repair industry. It is highly conformable and provides outstanding paint lines... | |
| 3M Scotch Printable Flatback Paper Tape 256 is a 6.7 mil (0.17 mm) flat stock paper tape with a rubber adhesive that adheres to a variety of film, paper, yarn... | |
| 3M VHB Adhesive Transfer Tape F9460PC is a 100MP adhesive with 4.2 mil 58 lb polycoated kraft paper liner. Excellent long-term holding power with higher adhesion strength than typical pressure... | |
| 3M VHB Adhesive Transfer Tape F9460PC with Adhesive 100MP Clear is designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and... | |
| 3M VHB Adhesive Transfer Tape with Adhesive 100MP- F-9473PC is a high strength bonding adhesive with polycoated kraft paper backing, which is used for bonding with interior and exterior applications... | |
| 3M VHB F9460PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot... | |
| 3M VHB F9469PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot... | |
| 3M VHB F9473PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic bonding adhesive with polycoated kraft paper backing, which is used for bonding with interior and exterior... | |
| 3M VHB LSE-060WF White is a conformable, double-coated acrylic foam tape designed for bonding low surface energy substrates. It offers high initial tack, soft foam, and good low temperature tack. | |
| 3M VHB LSE-110WF White is a conformable, double-coated acrylic foam tape designed for bonding low surface energy substrates. It offers high initial tack, soft foam, and good low temperature tack. | |
| 3M VHB LSE-160WF White is a conformable, double-coated acrylic foam tape designed for bonding low surface energy substrates. It offers high initial tack, soft foam, and good low temperature tack. | |
| 3M VHB Tape 4611 Dark Gray is a firm foam with a general purpose adhesive on both sides. It is used for bonding metal substrates and replacing liquid adhesives, rivets,... | |
| 3M VHB Tape 4618 White is a high performance adhesive which has excellent long-term holding power. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive... | |
| 3M VHB Tape 4646 Dark Gray is a firm foam with a general purpose adhesive on both sides. It is used for bonding metal substrates and replacing liquid adhesives, rivets,... | |
| 3M VHB Tape 4646 Gray is a firm foam with a general purpose adhesive on both sides. It is used for bonding metal substrates and replacing liquid adhesives, rivets, permanent... | |
| 3M VHB Tape 4910 Clear is a general purpose acrylic adhesive that is used for bonding high surface energy substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. | |
| 3M VHB Tape 4910 Clear is a general purpose double-sided adhesive tape suitable for high surface energy substrates. Its clear appearance provides smooth, invisible fastening while creating a permanent seal... | |
| 3M VHB Tape 4920 White is a firm foam with a general purpose adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It... | |
| 3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile... | |
| 3M VHB Tape 4930 White is a firm foam with a general purpose adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It... | |
| 3M VHB Tape 4932 White is a high performance adhesive with excellent long-term holding power. It has a firm foam core and delivers smooth, virtually invisible fastening, Its peel adhesion... | |
| 3M VHB Tape 4932 White is a high performance adhesive, which has excellent long-term holding power. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive... | |
| 3M VHB Tape 4936 Gray is a conformable foam with a multi-purpose acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers... | |
| 3M VHB Tape 4941 Gray is a conformable foam with a multi-purpose, acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers... | |
| 3M VHB Tape 4941 Gray is a conformable, double-sided, closed-cell acrylic foam tape used for bonding high and medium surface energy substrates. Provides damping, cushioning, and impact resistance. Pressure sensitive... | |
| 3M VHB Tape 4941F Gray is a conformable foam with a film liner and a multi-purpose, acrylic adhesive on both sides. It is used to bond high to medium surface... | |
| 3M VHB Tape 4950 Acrylic Foam White is a general purpose, double coated adhesive that is used on high surface energy materials, metal, glass, and rigid substrates. It offers high... | |
| 3M VHB Tape 4950 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. | |
| 3M VHB Tape 4951 White is a firm foam with a low temperature, acrylic adhesive on both sides. It is used for high surface energy substrates. It offers viscoelastic properties,... | |
| 3M VHB Tape 4956F Gray is a conformable foam with a multi-purpose, acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers... | |
| 3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. | |
| 3M VHB Tape 5925 Black is a conformable foam with a modified, acrylic adhesive on both sides. It is used for bonding medium low surface energy substrates such as powder... | |
| 3M VHB Tape 5952 Acrylic Foam Black is a general purpose, double coated adhesive that is used on a wide range of substrates such as powder coated paints, medium surface... | |
| 3M VHB Tape 5952 Black is a thick very conformable double sided foam tape. This tape is designed for bonding with medium low surface energy paints, plastics, and powder coated... | |
| 3M VHB Tape 5952 Black is a very conformable, double-sided, pressure-sensitive acrylic foam tape, and is PE film lined. 25 mil thick. 1 in x 36 yd Roll. | |
| 3M VHB Tape 5952 Black is a very conformable, double-sided, pressure-sensitive acrylic foam tape, and is PE film lined. 45 mil thick. 3/4 in x 36 yd Roll. | |
| 3M VHB Tape 5952 Gray is a conformable, double-sided, closed-cell acrylic foam tape used for bonding high, medium, and medium/low surface energy substrates. Provides damping, cushioning, handling convenience, and impact... | |
| 3M VHB Tape 5958FR Black is a durable flame retardant tape used in the aerospace and general industrial fields. This conformable foam tape is double-sided with a modified acrylic adhesive... | |
| 3M VHB Tape RP32 Gray is a conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a paper liner. Its flexible design can replace rivets, screws, welds, and liquid adhesives, including... | |
| 3M Vinyl Foam Tape 4504 is a flexible, black, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone... | |
| 3M Vinyl Foam Tape 4508 is a flexible, black, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone... | |
| 3M Vinyl Tape 471 Blue is a high performance, vinyl backed rubber adhesive tape that is ideal for lane and safety markings, color coding, abrasion protection, masking, and other general... | |
| 3M Vinyl Tape 471 Green is a high performance, vinyl backed rubber adhesive tape that is ideal for lane and safety markings, color coding, abrasion protection, masking, and other general... | |
| 3M Vinyl Tape 471 Red is a high performance, vinyl backed rubber adhesive tape that is ideal for lane and safety markings, color coding, abrasion protection, masking, and other general... | |
| 3M Vinyl Tape 471 Yellow is a high performance, vinyl backed rubber adhesive tape that is ideal for lane and safety markings, color coding, abrasion protection, masking, and other general... | |
| 3M Weatherban 5354 Sealant Tape Black is a high tack extruded synthetic rubber, non-curing sealant in tape form. It used to seal between glass, metal, wood, and many plastics. It... | |
| Sika SikaLastomer-95 Isobutylene Tripolymer Tape Gray is a tacky, high performance elastic butyl tape that is used for bonding of galvanized metal, aluminized steel, aluminum, FRPs, silicone polyester, painted glass,... |
| Next >> |