Ellsworth Adhesives Datasheets for Specialty Fluids and Lubricants
Specialty fluids and lubricants include specialized, proprietary or unlisted lubricants or fluids.
Specialty Fluids and Lubricants: Learn more
| Product Name | Notes |
|---|---|
| Dow Corning XIAMETER™ PMX-200 Silicone Fluid, 10,000 CS Clear is a high viscosity, thermally stable, polydimethyl-siloxan e polymer that is used for foam control, electrical insulating, leather finishing, protective coating,... | |
| Dow DOWSIL™ 3-4207 Dielectric Tough Gel Green is a two component, room temperature curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and... | |
| Dow XIAMETER™ PMX-200 Silicone Fluid, 1,000 CS Clear is a non-toxic, odorless, polydimethyl-siloxan e polymer that is used for lubricating, electrical insulating, furniture, metal , and automotive applications. It offers... | |
| Dow XIAMETER™ PMX-200 Silicone Fluid, 10 CS is a polydimethyl-siloxan e based fluid that is used for industrial applications, electrical insulating, penetrating oils, coating, and used in personal care products... | |
| Dow XIAMETER™ PMX-200 Silicone Fluid, 10,000 CS Clear is a high viscosity, thermally stable, polydimethyl-siloxan e polymer that is used for foam control, electrical insulating, leather finishing, protective coating, and... | |
| Dow XIAMETER™ PMX-200 Silicone Fluid, 100 CS Clear is a non-toxic, odorless, polydimethyl-siloxan e polymer that is used for lubricating, electrical insulating, furniture, metal, and automotive applications. It offers high... | |
| Dow XIAMETER™ PMX-200 Silicone Fluid, 12,500 CS Clear is a high viscosity, thermally stable, polydimethyl-siloxan e polymer that is used for lubricating, electrical insulating, coating, protecting, furniture, metal, and automotive... | |
| Dow XIAMETER™ PMX-200 Silicone Fluid, 2 CS Clear is a polydimethyl-siloxan e based fluid that is used for industrial applications, electrical insulating, penetrating oils, coating, and used in personal care... | |
| Dow XIAMETER™ PMX-200 Silicone Fluid, 20 CS is a polydimethyl-siloxan e based fluid that is used for industrial applications, electrical insulating, penetrating oils, coating, and used in personal care products... | |
| Dow XIAMETER™ PMX-200 Silicone Fluid, 200 CS Clear is a non-toxic, odorless, polydimethyl-siloxan e polymer that is used for lubricating, electrical insulating, furniture, metal, and automotive applications. It offers high... | |
| Dow XIAMETER™ PMX-200 Silicone Fluid, 30,000 CS Clear is a high viscosity, thermally stable, polydimethyl-siloxan e polymer that is used for foam control, electrical insulating, leather finishing, protective coating, and... | |
| Dow XIAMETER™ PMX-200 Silicone Fluid, 350 CS Clear is a food grade, polydimethyl-siloxan e polymer that is used for lubricating, electrical insulating, furniture, metal, and automotive applications. It offers high... | |
| Dow XIAMETER™ PMX-200 Silicone Fluid, 350 CS Clear is a non-toxic, odorless, polydimethyl-siloxan e polymer that is used for lubricating, electrical insulating, furniture, metal, and automotive applications. It offers high... | |
| Dow XIAMETER™ PMX-200 Silicone Fluid, 5 CS is a polydimethyl-siloxan e based fluid that is used for industrial applications, electrical insulating, penetrating oils, coating, and used in personal care products... | |
| Dow XIAMETER™ PMX-200 Silicone Fluid, 50 CS Clear is a non-toxic, odorless, polydimethyl-siloxan e polymer that is used for lubricating, electrical insulating, furniture, metal, and automotive applications. It offers high... | |
| Dow XIAMETER™ PMX-200 Silicone Fluid, 500 CS Clear is a non-toxic, odorless, polydimethyl-siloxan e polymer that is used for lubricating, electrical insulating, furniture, metal, and automotive applications. It offers high... | |
| Dow XIAMETER™ PMX-200 Silicone Fluid, 60,000 CS Clear is a high viscosity, thermally stable, polydimethyl-siloxan e polymer that is used for foam control, electrical insulating, leather finishing, protective coating, and... | |
| Dow XIAMETER™ RTV-4230-E Silicone Rubber Kit is a two component, high strength silicone rubber that is used to form flexible, durable molds for parts that have close tolerances, severe undercuts,... | |
| DuPont MOLYKOTE® 4 Electrical Insulating Compound is a translucent white semi-flowable silicone that is used to make moisture resistant seals for transportation and industrial applications. It can also be used... | |
| DuPont MOLYKOTE® Z Powder is a dry, solid lubricant that is used for applications that are exposed to extreme environments, slow speeds, and heavy loads. It can be used on... |