Ellsworth Adhesives Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| 3M Strip Calk 08578 is a soft, non-hardening butyl rubber material. Sixty 1 ft Strips/Box. | |
| 3M Weatherstrip Adhesive 08011 Black is a rubbery past that is used for weather stripping and bonding metal, rubber, gaskets, fabrics, and seals. It is flexible, durable, easy to apply,... | |
| Ashland PLIOGRIP Urethane Adhesive System 7770 is a two component structural adhesive that is used for sealing, repairing, and bonding of thermoplastics, thermoset composites, CFRP, wood, concrete, metal, and other... | |
| Ashland PLIOGRIP Urethane Adhesive System 7771 is a two component structural adhesive that is used for sealing, repairing, and bonding of thermoplastics, thermoset composites, CFRP, wood, concrete, metal, and other... | |
| Ashland PLIOGRIP Urethane Adhesive System 7773 Black is a two component structural adhesive that is used for sealing, repairing, and bonding of thermoplastics, thermoset composites, CFRP, wood, concrete, metal, and... | |
| Ashland PLIOGRIP Urethane Adhesive System 7773 is a two component structural adhesive that is used for sealing, repairing, and bonding of thermoplastics, thermoset composites, CFRP, wood, concrete, metal, and other... | |
| Ashland PLIOGRIP Urethane Adhesive System 7779 is a two component structural adhesive that is used for sealing, repairing, and bonding of thermoplastics, thermoset composites, CFRP, wood, concrete, metal, and other... | |
| Ashland PLIOGRIP Urethane Adhesive System 7779B Black is a two component structural adhesive that is used for sealing, repairing, and bonding of thermoplastics, thermoset composites, CFRP, wood, concrete, metal, and... | |
| Bostik 1100 Fast Set is a one component, moisture curing, urethane adhesive/sealant that is used for bonding to most plastics, metals, FRPs, and woods. It is typically used for sealing,... | |
| Bostik 70-01A Silyl Modified Polymer Black is a one component, multipurpose, elastic, permanent sealant. It is designed to provide a strong seal within a product where strong movement can occur. | |
| Bostik 70-03A / Simson ISR 70-03 is a one component, Silyl Modified Polymer that is used for bonding and sealing metal frames, welded seams, floors, sunroofs, and elastic construction joints... | |
| Bostik 70-03A Adhesive/Sealant is a one component, Silyl Modified Polymer that is used for bonding and sealing metal frames, welded seams, floors, sunroofs, and elastic construction joints in the transportation... | |
| Bostik 70-03A FR Adhesive/Sealant is a one component, flame retardant Silyl Modified Polymer that is used for interior and exterior sealing of automotives and for elastic bonding. It is fast... | |
| Bostik 70-03A SKF is a one component, Silyl Modified Polymer with slow skin formulation that is used for bonding and sealing metal frames, welded seams, floors, sunroofs, and elastic construction... | |
| Bostik 70-03A SSKF Silyl Modified Polymer Adhesive Sealant Gray is designed for making elastic construction joints that require high strength. It is fast curing, odorless, has low residual track, primerless... | |
| Bostik 70-05A is a one component, Silyl Modified Polymer that is used for bonding and sealing floors, metal frames, and elastic constructive joints in the transportation industry. It is solvent... | |
| Bostik 70-08A AP is a one component, Silyl Modified Polymer that is used for bonding windscreens on objects that will have to be transported. It is solvent free, odorless, moisture... | |
| Bostik 70-08A is a one component, Silyl Modified Polymer that is used for bonding windscreens on objects that will have to be transported. It is solvent free, odorless, moisture curing,... | |
| Bostik 940A Adhesive/Sealant is a one component, moisture curing, hybrid polymer that is used for marine applications either above or below water. It is typically used for bonding and sealing... | |
| Bostik Chem-Calk 1200 Clear is a one component, moisture curing, silicone sealant that is used for bonding nonporous materials, aluminum, glass, plastics, and ceramics. It is typically used for sealing... | |
| Bostik Epoxy Adhesive 7575 Clear is a two component, structural adhesive that is used for bonding phenolic plastics, glass, wood, masonry, rubber, ceramics, metal, and polyesters. It is typically used... | |
| Bostik Fast Set 940 FS Adhesive/Sealant is a one component, moisture curing, silyl modified polymer that is used for marine applications either above or below water. It is typically used... | |
| Bostik ISR 70-03A Silyl Modified Polymer Sealant White is a high quality adhesive and sealant designed for making elastic construction joints that require high strength. It is neutral, odorless, fast... | |
| Bostik STR220A Silyl Modified Polymer Adhesive/Sealant offers multipurpose odorless moisture curing with excellent aging properties and UV resistance. The PVC free, isocyanate free, and solvent free formula is appropriate for... | |
| Bostik STR350A Adhesive/Sealant is a one component, silyl modified polymer that is used for bonding and sealing in the automotive industry. It is solvent, isocyanate, and PVC free and offers... | |
| Bostik Thermogrip 6368 Hot Melt Adhesive is a fast setting glue stick that is used for bonding porous materials such as paper, fabric, and cardboard. It is typically used for... | |
| Bostik Thermogrip® H1190A Yellow is a one component hot melt adhesive designed for case sealing applications. Includes a balanced high and low temperature performance. 35 lb Case. | |
| Bostik Thermogrip® H1237A Amber is a one component hot melt adhesive designed for carton and case sealing application. Includes a fast set speed and good hot tack. 35 lb Case. | |
| Bostik Thermogrip® H335-335 is a one component hot melt adhesive designed for carton sealing of frozen food applications. Ideal for challenging substrates such as varnished, waxed, grease resistant, and PE-coated... | |
| Dow 3-4237 Dielectric Firm Gel Clear-Green is a two component, room temperature curing, silicone gel that is used for potting, sealing, encapsulating, and protecting electrical components from contaminants, moisture, and... | |
| Dow DOWSIL™ 3-1598 HP Black is a one component, flowable adhesive that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal, ceramics, plastics,... | |
| Dow DOWSIL™ 3-4150 Dielectric Gel Clear-Green is a two component, fast room temperature curing, silicone gel that is used for potting, sealing, encapsulating, and protecting a variety of materials in... | |
| Dow DOWSIL™ 3-4680 Silicone Gel Clear-Blue is a two component, room temperature curing, low viscosity, dielectric gel that is used for potting, sealing, encapsulating, and protecting electrical components from contaminants,... | |
| Dow DOWSIL™ 3-6077 RTV Silicone Ablative White is a two part, non-slumping silicone elastomer. It can be used as an ablative coating, high temperature sealant, and in the protection of... | |
| Dow DOWSIL™ 3-6121 Low Temperature Elastomer Clear is a two component, room to high temperature curing, silicone encapsulant that is used to protect electrical components from contaminants, moisture, and stress. | |
| Dow DOWSIL™ 3-6265 HP Adhesive Black is a one component, heat curing silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal,... | |
| Dow DOWSIL™ 3-6265 Thixotropic Adhesive Black is a one component, heat curing silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal,... | |
| Dow DOWSIL™ 3-6548 Silicone RTV Foam Black is a two component, room temperature curing, medium density liquid that is used for making penetration seals fire resistant. It is non-corrosive and... | |
| Dow DOWSIL™ 3-6548 Silicone RTV Foam Off-White is a two component, room temperature curing, medium density liquid that is used for making penetration seals fire resistant. It is non-corrosive and... | |
| Dow DOWSIL™ 3-6876 Black Adhesive is a one component, heat curing, silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metal, ceramics,... | |
| Dow DOWSIL™ 3140 RTV Coating Clear is a one component, room temperature curing, solvent free coating that is used for pin sealing, increased solder joint coverage, thin section encapsulation, and... | |
| Dow DOWSIL™ 3145 RTV MIL-A-46146 Adhesive Sealant Clear is a one component, room temperature curing, silicone adhesive that is used for assembling print wire boards and sealing housings, modules, and... | |
| Dow DOWSIL™ 3145 RTV MIL-A-46146 Adhesive Sealant Gray is a one component, room temperature curing, silicone adhesive that is used for assembling print wire boards, yokes, adding mechanical stability, and... | |
| Dow DOWSIL™ 3165 Fast Tack RTV Adhesive Sealant Gray is a one component, room temperature curing, silicone adhesive that is used for assembling print wire boards, yokes, adding mechanical stability,... | |
| Dow DOWSIL™ 5-8733 Fluorosilicone Sealant Gray is a one component sealant used for bonding, sealing, and caulking applications where resistance to the swelling effects of jet fuels, gasoline, chemicals are... | |
| Dow DOWSIL™ 6-1104 CV Sealant Clear is a one component, moisture curing, space grade silicone sealant that is used to increase performance, reliability, and safety of devices. It offers high... | |
| Dow DOWSIL™ 6-1125 CV Sealant White is a one component, moisture curing, space grade silicone sealant that is used to for high temperature bonding and sealing. It offers high elongation,... | |
| Dow DOWSIL™ 700 Industrial Grade Silicone Sealant Aluminum is a one component, acetoxy curing, silicone rubber that is used for sealing out moisture, caulking, form in-place gaskets, and bonding industrial... | |
| Dow DOWSIL™ 700 Industrial Grade Silicone Sealant Black is a one component, acetoxy curing, silicone rubber that is used for sealing out moisture, caulking, form in-place gaskets, and bonding industrial... | |
| Dow DOWSIL™ 700 Industrial Grade Silicone Sealant Clear is a one component, acetoxy curing, silicone rubber that is used for sealing out moisture, caulking, form in-place gaskets, and bonding industrial... | |
| Dow DOWSIL™ 700 Industrial Grade Silicone Sealant White is a one component, acetoxy curing, silicone rubber that is used for sealing out moisture, caulking, form in-place gaskets, and bonding industrial... | |
| Dow DOWSIL™ 7091 Adhesive/Sealant Black is a one component, non-slumping, silicone paste that is used for applications that require a durable, flexible bond such as glass to plastic, glass to... | |
| Dow DOWSIL™ 7091 Adhesive/Sealant Gray is a one component, non-slumping, silicone paste that is used for applications that require a durable, flexible bond such as glass to plastic, glass to... | |
| Dow DOWSIL™ 7091 Adhesive/Sealant is a one component, alkoxy cure system that cures at room temperature when exposed to moisture in the air. The non-sag, paste consistency is easy to... | |
| Dow DOWSIL™ 7091 Adhesive/Sealant White is a one component, non-slumping, silicone paste that is used for applications that require a durable, flexible bond such as glass to plastic, glass to... | |
| Dow DOWSIL™ 7092 Silicone Black is a one component, high green strength, easy to use adhesive and sealant. It features excellent adhesion to a wide variety of substrates such as... | |
| Dow DOWSIL™ 7094 Flowable Sealant Black is a one component, easy to apply adhesive. It is non corrosive to metals, flowable and self-leveling, and has excellent unprimed adhesion to mixed... | |
| Dow DOWSIL™ 730 FS Solvent Resistant Sealant White is a one component, non-slumping, fluorosilicone paste that is used for bonding, sealing, repairing, or assembling applications that are exposed to moisture,... | |
| Dow DOWSIL™ 730 Solvent Resistant Sealant White is a one component, non-slumping, fluorosilicone paste that is used for bonding, sealing, repairing, or assembling applications that are exposed to moisture, extreme... | |
| Dow DOWSIL™ 732 Multi-Purpose Sealant Aluminum is a one component, non-slumping, silicone paste that is used for bonding and sealing industrial applications. It offers easy application, acetoxy cure system, flexibility,... | |
| Dow DOWSIL™ 732 Multi-Purpose Sealant Black is a one component, non-slumping, silicone paste that is used for bonding and sealing industrial applications. It offers easy application, acetoxy cure system, flexibility,... | |
| Dow DOWSIL™ 732 Multi-Purpose Sealant Clear is a one component, non-slumping, silicone paste that is used for bonding and sealing industrial applications. It offers easy application, acetoxy cure system, flexibility,... | |
| Dow DOWSIL™ 732 Multi-Purpose Sealant White is a one component, non-slumping, silicone paste that is used for bonding and sealing industrial applications. It offers easy application, acetoxy cure system, flexibility,... | |
| Dow DOWSIL™ 733 Glass and Metal Sealant Aluminum is a one component, non-slumping silicone paste that is used for OEM bonding and sealing of marine equipment, heavy equipment, recreational vehicles,... | |
| Dow DOWSIL™ 733 Glass and Metal Sealant Black is a one component, non-slumping silicone paste that is used for OEM bonding and sealing of marine equipment, heavy equipment, recreational vehicles,... | |
| Dow DOWSIL™ 733 Glass and Metal Sealant Clear is a one component, non-slumping silicone paste that is used for OEM bonding and sealing of marine equipment, heavy equipment, recreational vehicles,... | |
| Dow DOWSIL™ 733 Glass and Metal Sealant White is a one component, non-slumping silicone paste that is used for OEM bonding and sealing of marine equipment, heavy equipment, recreational vehicles,... | |
| Dow DOWSIL™ 734 Flowable Sealant Clear is a one component, silicone liquid that is used for bonding and sealing industrial applications that require a flowable material and water tight seal. | |
| Dow DOWSIL™ 734 Flowable Sealant White is a one component, silicone liquid that is used for bonding and sealing industrial applications that require a flowable material and water tight seal. | |
| Dow DOWSIL™ 736 Heat Resistant Sealant Red is a one component, non-slumping, silicone paste that is used for coating, sealing, encapsulating, potting, and bonding applications that are exposed to high... | |
| Dow DOWSIL™ 737 Neutral Cure Sealant Black is a one component, non-slumping, silicone paste that is used for multiple applications such as bonding, sealing, industrial assembly, installations, waterproofing electrical components,... | |
| Dow DOWSIL™ 737 Neutral Cure Sealant Clear is a multipurpose, one component sealant that offers primerless adhesion to many materials, oxime cure, does not react with or corrode most metals... | |
| Dow DOWSIL™ 737 Neutral Cure Sealant Clear is a one component, non-slumping, silicone paste that is used for multiple applications such as bonding, sealing, industrial assembly, installations, waterproofing electrical components,... | |
| Dow DOWSIL™ 737 Neutral Cure Sealant White is a one component, non-slumping, silicone paste that is used for multiple applications such as bonding, sealing, industrial assembly, installations, waterproofing electrical components,... | |
| Dow DOWSIL™ 738 Electrical Sealant White is a one component, room temperature curing, silicone adhesive that is used for bonding with a variety of reactive glass, metal, plastics, laminates, and... | |
| Dow DOWSIL™ 739 Plastic Adhesive Black is a one component, room temperature curing, silicone adhesive that is used for sealing, wedge bonding, repairs, and general purpose applications. It offers high... | |
| Dow DOWSIL™ 739 Plastic Adhesive White is a one component, room temperature curing, silicone adhesive that is used for sealing, wedge bonding, repairs, and general purpose applications. It offers high... | |
| Dow DOWSIL™ 744 RTV Sealant White is a one component, moisture and room temperature curing, silicone elastomer that is used for bonding large applications such as circuit boards, capacitors, or... | |
| Dow DOWSIL™ 748 Non-corrosive Sealant White is a one component, non-slumping, silicone paste that is used for general purpose sealing and bonding applications that require non-corrosive properties and low odor. | |
| Dow DOWSIL™ 786 Sealant M Clear is a one component, acetoxy curing, silicone rubber that is used for sealing non-porous surfaces around sinks, showers, plumbing, and plumbing fixtures that are... | |
| Dow DOWSIL™ 786 Sealant M White is a one component, acetoxy curing, silicone rubber that is used for sealing non-porous surfaces around sinks, showers, plumbing, and plumbing fixtures that are... | |
| Dow DOWSIL™ 832 Multi-Surface Adhesive Sealant Black is a one component, non-slumping silicone paste that is used for protecting, sealing, and bonding a variety of materials such as concrete, glass,... | |
| Dow DOWSIL™ 832 Multi-Surface Adhesive Sealant Gray is a one component, non-slumping silicone paste that is used for protecting, sealing, and bonding a variety of materials such as concrete, glass,... | |
| Dow DOWSIL™ 832 Multi-Surface Adhesive Sealant Off-White is a one component, non-slumping silicone paste that is used for protecting, sealing, and bonding a variety of materials such as concrete, glass,... | |
| Dow DOWSIL™ 838 Silicone Adhesive Sealant White is a one component, room temperature curing, flame resistant adhesive that is used for general purpose, primerless adhesion to reactive materials such as... | |
| Dow DOWSIL™ 839 Silicone Adhesive Sealant Clear Blue is a one component, RTV curing, non-corrosive silicone that is used for assembly, sealing, and providing additional mechanical stability. It is non-flowing,... | |
| Dow DOWSIL™ 9-1363 Assembly Sealant Adhesive Gray is a one component, neutral curing silicone paste that is used for OEM applications. It offers unprimed adhesion, fast cure, and non-vinegar odor. | |
| Dow DOWSIL™ 90-006-1/2 RF Aerospace Sealant is a two component, room temperature curing, silicone elastomer that is used for bonding to primed surfaces such as glass, metals, polyester, epoxies, cured... | |
| Dow DOWSIL™ 90-006-2 RF Aerospace Sealant is a two component, room temperature curing, silicone elastomer that is used for bonding to primed surfaces such as glass, metals, polyester, epoxies, cured... | |
| Dow DOWSIL™ 93-006-1 RF Aerospace Sealant is a two component, room temperature curing, silicone elastomer that is used for bonding to primed surfaces such as glass, metals, polyester, epoxies, cured... | |
| Dow DOWSIL™ 93-006-6 RF Aerospace Sealant is a two component, room temperature curing, silicone elastomer that is used for bonding to primed surfaces such as glass, metals, polyester, epoxies, cured... | |
| Dow DOWSIL™ 93-076-2 RF Aerospace Sealant is a two component, room temperature curing, silicone based sealant that bonds with primed surfaces such as glass, metals, polyester, epoxies, cured silicone rubber,... | |
| Dow DOWSIL™ 93-104 Silicone Ablative is a two-part silicone elastomer. It is used as a protective coating for rocket nozzles and ramjet combustion chambers. It offers easy fabrication, good resistance... | |
| Dow DOWSIL™ 93-500 Space Grade Encapsulant and 93-500 Thixotropic Space Grade Encapsulant Clear are two component, silicone elastomers that are used for aerospace applications such as sealing optical sensors, encapsulating/pottin... | |
| Dow DOWSIL™ 93-500 Space Grade Encapsulant Clear is a two-part silicone elastomer for aerospace applications. It is supplied in flowable and thixotropic grades, cures to flexible rubber elastomers, and meets... | |
| Dow DOWSIL™ 93-500 Thixotropic Space Grade Encapsulant and 93-500 Space Grade Encapsulant Clear are two component, silicone elastomers that are used for aerospace applications such as sealing optical sensors, encapsulating/pottin... | |
| Dow DOWSIL™ CY 52-276 Kit Clear is a two component, low volatility silicone gel that is used for protecting and sealing electronic devices from thermal shock, vibration, fuels, and solvents. | |
| Dow DOWSIL™ EG-3810 Dielectric Gel is a one component, clear, heat curing silicone gel that is used for potting, sealing, encapsulating, and protecting a variety of materials in the electronics... | |
| Dow DOWSIL™ Q3-6575 Dielectric Gel Clear is a two component, heat curing, low temperature, silicone gel that is used for protecting and sealing electronic devices from high voltages, moisture, mechanical... | |
| Dow DOWSIL™ Q3-6611 Adhesive Black is a one component, heat curing silicone that is used for attaching, sealing, and gasketing a variety of reactive materials such as glass, metals, ceramics,... | |
| Dow DOWSIL™ Q3-6611 Adhesive Black is a one component, heat curing, silicone adhesive that is used for sealing, gasketing, and attaching connectors, baseplates, controllers, housings, lids, and lighting. It provides... | |
| Dow DOWSIL™ Q3-6611 Adhesive Gray is a one component, heat curing, silicone adhesive that is used for sealing, gasketing, and attaching connectors, baseplates, controllers, housings, lids, and lighting. It provides... | |
| Dow DOWSIL™ Q4-2805 Fluorosilicone Sealant White is a one part, fuel and oil resistant compound. It is easily injected and reinjected, non-curing, good tack adhesion, plunges out large end, and... | |
| Dow DOWSIL™ Q4-2805 Fluorosilicone Sealant White is a one part, fuel and oil resistant compound. It is easily injected and reinjected, non-curing, good tack adhesion, plunges out small end, and... | |
| Dow DOWSIL™ Q4-2817 Fluorosilicone Sealant is a one component, room temperature curing, elastomer paste that is used for sealing, bonding, and protecting components from solvents, fuels, moisture, shock, and corrosion. | |
| Dow DOWSIL™ Q5-8401 Adhesive Dark Gray is a two component, heat curing, silicone adhesive that is used for sealing, gasketing, and attaching connectors, baseplates, controllers, housings, lids, and lighting. It... | |
| Dow DOWSIL™ SE 1700 W/C Thermally Conductive Adhesive Clear is a two-part non-flowing, heat cure, and high tensile strength adhesive. It is primarily used for sealing ceramic condensers, sealing PCB... | |
| Dow DOWSIL™ SE 9168 RTV Adhesive Gray is a one component, room temperature curing, silicone adhesive that is used for vibration dampening and circuit board repairs. It is non-flowing, tack... | |
| Dow DOWSIL™ SE 9186 Adhesive Clear is a one component, room temperature curing, silicone adhesive that is used for sealing electronic equipment and circuit board repairs. It is flowable, tack... | |
| Dow DOWSIL™ SE 9188 RTV Adhesive Silicone Gray is a one-part, non-flowing adhesive. It offers fast tack free from room temperature cure, controlled silicone volatility, and can be considered for... | |
| Dow DOWSIL™ X3-1598 Adhesive Black is a one component, heat curing silicone that is used for bonding, gasketing, and sealing lighting, connectors, base plates, housings, and lid applications. It provides... | |
| Dow HIPEC™ Q3-6646 Semiconductor Protective Coating Kit Clear is a two component, low modulus LED gel encapsulant that is used for protecting and sealing LEDs. It offers stress relief, low... | |
| Dow SILASTIC™ 3-8186 Thixotropic Foam Black is a two component, medium density, silicone elastomer that is used for robotic dispensed-in-place gasketing applications and sealing lighting and automotive parts. It has... | |
| Dow SILASTIC™ Q3-3636 Adhesive Black is a two component, thixotropic, room temperature curing paste that is used for sealing and bonding applications that are exposed to high temperatures. It offers... | |
| Dow SILASTIC™ Q3-3636 Adhesive White is a two component, thixotropic, room temperature curing paste that is used for sealing and bonding applications that are exposed to high temperatures. It offers... | |
| Dow SILASTIC™ RTV 4130-J Base for use with XIAMETER™ RTV Curing Agent products. SILASTIC™ J RTV Silicone Rubber is a two component, silicone rubber that has good cut-growth resistance, low... | |
| Dow SILASTIC™ RTV 4130-J Base for use with XIAMETER™ RTV-4130-J Curing Agent 400 g Bottle. SILASTIC™ J RTV Silicone Rubber is a two component, silicone rubber that has good cut-growth... | |
| Dow SILASTIC™ RTV-3110 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs... | |
| Dow SILASTIC™ RTV-3112 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs... | |
| Dow SILASTIC™ RTV-3120 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs... | |
| Dow SILASTIC™ RTV-4136-M Base Beige is a two component, room temperature curing, high durometer, medium tear resistance silicone. It features good dimensional stability, very low shrinkage, and high inhibition resistance. | |
| Dow SILASTIC™ RTV-4136-M Silicone Rubber Base for use with SILASTIC™ RTV Curing Agent products. SILASTIC™ M RTV is a component, silicone rubber that cures to be firm and flexible; it... | |
| Dow SILASTIC™ RTV-4136-M Silicone Rubber Base for use with SILASTIC™ RTV Curing Agent products. SILASTIC™ M RTV is a two component, silicone rubber that cures to be firm and flexible; | |
| Dow SILASTIC™ RTV-4230-E Silicone Rubber Kit is a two component silicone rubber; it has an easy release, high elongation, minimal shrinkage, long work time, high strength, tear resistant and is... | |
| Dow SILASTIC™ RTV-4234-T4 Base for use with SILASTIC™ RTV curing agent products. Mold making rubber for prototype design, production tooling and rapid prototyping. Base only. 20 kg Pail. | |
| Dow SYLGARD™ 527 Silicone Dielectric Gel is a two component, room temperature and heat curing gel that is used for coating, encapsulating, potting, and sealing electronic devices. It provides flexibility,... | |
| Dow SYLGARD™ 577 Primerless Silicone Adhesive Gray is a two component material that is used for gasketing, attaching, and sealing housings, lids, connectors, ceramics, metals, glass, laminates, and plastics. It... | |
| Dow XIAMETER™ RTV-4133-M2 Silicone Rubber Base is a two component, room temperature and heat curing, pourable liquid that is used for the reproduction of objects in prototype, architectural, and artistic... | |
| Dow XIAMETER™ RTV-4230-E Silicone Rubber Kit is a two component silicone rubber; it has an easy release, high elongation, minimal shrinkage, long work time, high strength, it is tear resistant... | |
| DuPont MOLYKOTE® 111 Compound is a one component, silicone oil that is used for damping, sealing, and lubricating outdoor equipment, pressure systems, electrical equipment, and used as an anti-stick. It... | |
| DuPont MOLYKOTE® 112 High Consistency Valve Sealant Off-White is a one component, stiff grease, silicone compound that is used for lubricating and sealing applications that require mechanical and temperature stability... | |
| DuPont MOLYKOTE® 5 Compound is a grease-like, dielectric compound that is used to make moisture resistant seals for electrical, automotive, aircraft, and marine assemblies. It can also be used to... | |
| DYMAX Ultra Light-Weld 3-20809 Adhesive Clear is a one component, UV light curing, acrylated urethane that is used for sealing, laminating, and bonding metals, glass, PVC, polyurethanes, and polyester. It... | |
| DYMAX Ultra Light-Weld 3013 General Purpose Adhesive is a one component, UV/Visible light curing, acrylated urethane that is used for bonding, sealing, and assembly of a variety of metals and... | |
| Dymax Ultra Light-Weld® 3072 UV Curing Adhesive Clear is designed for rapid bonding and sealing of a variety of plastic substrates. It has low shrinkage and UV/Visible light cure. 10... | |
| Dymax Ultra Light-Weld® 3094 UV Curing Adhesive Yellow is designed for rapid bonding and sealing of a variety of plastics. It offers UV/Visible light cure and low shrinkage and stress. | |
| Dymax Ultra Light-Weld® 3094-GEL UV Curing Adhesive Yellow is used for rapid bonding and sealing of a variety of different plastics. It offers UV/Visible light cure, low shrinkage and stress,... | |
| Dymax Ultra Light-Weld® 3094-T-REV-A UV Curing Adhesive Yellow is used for rapid bonding and sealing of a variety of plastics. It offers UV/visible light cure, fast curing, and low shrinkage... | |
| Eclectic Amazing GOOP Adhesive Clear is an all purpose, toluene based adhesive that is used for bonding, sealing, and repairing plastics, metal, rubber, leather, brick, porcelain, glass, vinyl, and wood. | |
| Eclectic Amazing GOOP Marine Adhesive Clear is an adhesive and sealant that is used for stopping leaks in waders, rafts, diving masks and wet suits. It is also used to... | |
| ELANTAS PDG CONAPOXY AD-10 Epoxy Brown is a one component, structural adhesive that is used for bonding and sealing electronics, metals, plastics, ceramics, batteries, structural materials, and mini potting. It... | |
| ELANTAS PDG CONATHANE EN-1556 Polyurethane Encapsulant is a two-component polyether-based system used as an encapsulating, molding, and potting compound. It is recommended for harness breakouts, watertight electrical connectors, cables, and... | |
| ELANTAS PDG ELAN-Cast® C 383 Epoxy Encapsulant is a two-component epoxy system. It is used for potting, encapsulation, and sealing of transformers. It is chemical and moisture resistant, pours readily... | |
| ELANTAS PDG ELAN-Tron® E 203 Black, is a two component, room temperature curing epoxy resin used for sealing and bonding. It is durable, high strength, and chemically resistant. The mixed... | |
| ELANTAS PDG Epoxylite® E 5302 HI TEMP Epoxy Potting Compound is a two-component system that consists of a liquid resin and a powder hardener. It has excellent adhesion to metals,... | |
| ELANTAS PDG Epoxylite® E 6203 is a two component, epoxy system that is used for potting and sealing electrical and electronic components that require resistance to high temperatures. It is... | |
| ELANTAS PDG Epoxylite® E 813-9 HI TEMP Epoxy Potting Compound is a two-component system used for potting and sealing of electrical and electronic components requiring resistance to high temperatures. It... | |
| HARDMAN DOUBLE/BUBBLE 4008 Non-Sag Epoxy is Opaque White in color, two component, fast setting adhesive that is used for sealing, gap filling, fixturing, and tacking for industrial and electrical applications. | |
| HARDMAN DOUBLE/BUBBLE 4030 Silicone is Translucent White in color, one component, moisture curing sealant that is used for bonding and sealing non-porous substrates such as plastics, metal, glass, ceramics, wood,... | |
| HB Fuller Cyberbond Titan 7565 is a one component, anaerobic pipe sealant with PTFE, that is used for locking and sealing metal pipes and fittings. It provides low pressure sealing... | |
| HB Fuller HL7276 is a one component, heat-resistant hot melt adhesive designed for carton and case sealing. Fast set speed. Light Amber, 31 lb Case. | |
| HB Fuller HM2055 is a one component hot melt adhesive designed for carton and case sealing applications. Fast set time, good hot tack, and excellent heat stability. Light Amber, 31... | |
| HB Fuller PHC8256 is a one component, high performance hot melt adhesive designed for case and carton sealing. White, 31 lb Case. | |
| Henkel Loctite 078 Threadlocker is a one component, low strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded studs in a wide variety of applications where very... | |
| Henkel Loctite 079 Threadlocker is a one component, low strength, medium viscosity, acrylic adhesive. Used to lock and seal nuts, bolts, and studs in a wide variety of applications where... | |
| Henkel Loctite 080 Threadlocker is a one component, low strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of... | |
| Henkel Loctite 081 Threadlocker is a single component, high strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of... | |
| Henkel Loctite 084 Threadlocker is a one component, medium strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of... | |
| Henkel Loctite 085 Threadlocker is a one component, medium strength, medium viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of... | |
| Henkel Loctite 087 Threadlocker is a one component, high strength, medium viscosity, acrylic adhesive. Used to lock and seal large coarse threaded nuts, bolts and studs in a wide variety... | |
| Henkel Loctite 088 Threadlocker is a one component, high strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of... | |
| Henkel Loctite 089 Threadlocker is a one component, high strength, low viscosity, acrylic adhesive. Used to lock and seal fine threaded nuts, bolts and studs in a wide variety of... | |
| Henkel Loctite 220 Blue Threadlocker is a low strength anaerobic material designed for the locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. 10 mL... | |
| Henkel Loctite 220 Threadlocker is a one component, UV curing acrylic adhesive designed for the locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. 250... | |
| Henkel Loctite 222 Threadlocker is a one component anaerobic material designed for the locking and sealing of threaded fasteners which require easy disassembly with standard hand tools. 10 mL Bottle. | |
| Henkel Loctite 222 Threadlocker is a one component anaerobic material designed for the locking and sealing of threaded fasteners which require easy disassembly with standard hand tools. 50 mL Bottle. | |
| Henkel Loctite 222MS Threadlocker is a one component acrylic adhesive designed for the locking and sealing of threaded fasteners that require easy disassembly with standard hand tools. This product complies... | |
| Henkel Loctite 242 Blue Threadlocker is designed for locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. This product complies to MIL-S-46163A. 1 L Bottle. | |
| Henkel Loctite 242 Blue Threadlocker is designed for locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. This product complies to MIL-S-46163A. 1/2 mL Capsule. | |
| Henkel Loctite 242 Blue Threadlocker is designed for locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. This product complies to MIL-S-46163A. 10 mL Bottle. | |
| Henkel Loctite 242 Blue Threadlocker is designed for locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. This product complies to MIL-S-46163A. 250 mL Bottle. | |
| Henkel Loctite 242 Blue Threadlocker is designed for locking and sealing of threaded fasteners which require normal disassembly with standard hand tools. This product complies to MIL-S-46163A. 50 mL Bottle. | |
| Henkel Loctite 2422 Threadlocker Anaerobic Blue is a one component, medium strength, thixotropic viscosity, acrylic adhesive. It is designed for sealing and locking of threaded fasteners that require normal disassembly... | |
| Henkel Loctite 243 Blue Threadlocker is a medium viscosity, medium strength anaerobic material designed for locking and sealing of threaded fastener which require normal disassembly with standard hand tools. It... | |
| Henkel Loctite 246 Blue Threadlocker is a high temperature, medium strength anaerobic material designed for locking and sealing threaded fasteners. It is suitable for heavy duty applications where resistance to... | |
| Henkel Loctite 262 Red Threadlocker is a one component acrylic adhesive designed for the permanent licking and sealing of threaded fasteners. Its thixotropic nature reduces the migration of liquid product... | |
| Henkel Loctite 263 Red Threadlocker is a low viscosity, high strength anaerobic material designed for permanent locking and sealing of threaded fasteners. It offers high temperature performance and oil tolerance. | |
| Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 1 L Bottle. | |
| Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 10 mL Bottle. | |
| Henkel Loctite 271 Red Threadlocker is a one component, high strength threadlocker designed for permanent locking and sealing of threaded fasteners. This product complies to MIL-S-46163A. 50 mL Bottle. | |
| Henkel Loctite 272 Red Threadlocker is a one component, high strength, high temperature threadlocker that is designed for permanent locking and sealing of threaded fasteners. 1 L Bottle. | |
| Henkel Loctite 272 Red Threadlocker is a one component, high strength, high temperature threadlocker that is designed for permanent locking and sealing of threaded fasteners. 250 mL Bottle. | |
| Henkel Loctite 277 Red Threadlocker is a one component, anaerobic material designed for permanent locking and sealing of threaded fasteners. It cures when confined in the absences of air between... | |
| Henkel Loctite 290 Green Threadlocker is a one component, low viscosity anaerobic material designed for locking and sealing of threaded fasteners. It can also fill porosity in welds, castings and... | |
| Henkel Loctite 294 Green Threadlocker is a medium to high strength, wicking grade, anaerobic material designed for the locking and sealing of threaded fasteners. It cures when confined in the... | |
| Henkel Loctite 3751 LiteTak is a one component, UV curable acrylic adhesive. It is designed for tacking, bonding, encapsulating, coating and sealing. 25 mL Syringe. | |
| Henkel Loctite 4902 Flexible Cyanoacrylate Adhesive Clear is used for the assembly of flexible medical devices and bonding to substrates such as metal, plastic, and rubber. It has excellent sealing... | |
| Henkel Loctite 510 Gasket Eliminator is a medium strength, high viscosity anaerobic sealant with good heat and chemical resistance. It when confined in the absence of air between close fitting... | |
| Henkel Loctite 5145 is formulated for bonding, sealing, and coating of military, automotive, and industrial electronic devices. It resists weathering, moisture, ozone, and keeps its properties through severe environments. 3... | |
| Henkel Loctite 515 Gasket Eliminator is a high viscosity, flexible sealant for use on rigid machined flanges. It provides resistance to low pressures immediately after assembly of flanges. 50 mL... | |
| Henkel Loctite 518 Gasket Eliminator is a thixotropic, medium strength anaerobic sealant that forms a flexible, solvent resistant seal that will not tear or decay. It is used as a... | |
| Henkel Loctite 542 is a one component acrylic sealant that is designed for the locking and sealing of metal pipes and fittings. The thixotropic nature reduces the migration of liquid... | |
| Henkel Loctite 545 is a medium viscosity anaerobic sealant designed for locking and sealing metal pipes and fittings. It prevents loosening and leakage from shock and vibration. 250 mL Bottle. | |
| Henkel Loctite 545 is a medium viscosity anaerobic sealant designed for locking and sealing metal pipes and fittings. It prevents loosening and leakage from shock and vibration. 50 mL Bottle. | |
| Henkel Loctite 545 is a one component, high viscosity anaerobic pipe sealant material. This product cures when confined in the absence of air between close fitting metal surfaces and has... | |
| Henkel Loctite 549 is a medium viscosity, medium strength anaerobic flange sealant that cures at room temperature when isolated from air contact. 250 mL Tube. | |
| Henkel Loctite 554 is a medium viscosity anaerobic sealant that is solvent resistant on threaded fittings and pipes with diameters up to 3 in. Recommended for refrigeration systems and service... | |
| Henkel Loctite 5570 offers the Flextec™ Polymer technology for sealing and bonding applications. It cures by a reaction with moisture to an elastomeric thermoset product. Loctite 5570 is a one... | |
| Henkel Loctite 567 Low Strength Threadlocker Off-White is a one component, acrylic, anaerobic threadlocker designed for locking and sealing metal tapered threads and fittings. It provides high temperature performance and... | |
| Henkel Loctite 567 Thread Sealant is a high viscosity, low strength acrylic instant sealant for tapered and straight fittings. Its high lubricating properties prevent galling on stainless steel, aluminum and... | |
| Henkel Loctite 569 Thread Sealant is a low viscosity, low strength anaerobic sealant designed for locking and sealing of plastic and metal pipes and fittings. It prevents loosening and leakage... | |
| Henkel Loctite 5699 is a one component RTV silicone designed mainly for flange sealing with excellent oil resistance on rigid flange sealing for example on transmissions and cast metal housings. | |
| Henkel Loctite 573 is a one component, medium strength acrylic sealant for sealing close fitting joints between rigid metal faces and flanges. It is typically used as a form-in-place gasket... | |
| Henkel Loctite 574 is a one component, medium strength acrylic sealant for sealing close fitting joints between rigid metal faces and flanges. It provides resistance to low pressures immediately after... | |
| Henkel Loctite 577 Medium Strength Threadlocker Yellow is a one component, acrylic, anaerobic threadlocker designed for locking and sealing metal threaded pipes and fittings. The product cures when confined in... | |
| Henkel Loctite 592 Thread Sealant is a high viscosity, medium strength thread sealing adhesive that prevents galling on pipe threads and fittings. It is typically used in applications that require... | |
| Henkel Loctite 598 High Performance Silicone Gasket Maker is a one component, RTV silicone gasketing compound that cures to from a tough, flexible, rubber gasket. Its typical applications include oil... | |
| Henkel Loctite AA 349 is a medium viscosity, UV curing acrylic adhesive that is used to bond and seal glass to glass or glass to metal components. It is also... | |
| Henkel Loctite Aviation Gasket Sealant is a slow drying liquid that is used to seal close fitting parts, machined surfaces, and threaded connections in industrial, aircraft, and marine applications. 1... | |
| Henkel Loctite Dri 2045™ Methacrylate Adhesive is a two component, medium to high strength, pre-applied threadlocker designed to meet automotive specification requirements with good substrate compatibility. It is formulated for... | |
| Henkel Loctite Dri 503™ Acrylic Off-White is a one component, non-toxic, low viscosity, water-based, thixotropic thread sealant. It features a tight-clinging, resilient, non-curing seal that provides resistance to vibrational loosening. | |
| Henkel Loctite Dri 503HV™ Acrylic Sealant Off-White is a one component, non-toxic, high viscosity, water-based, thixotropic thread sealant for automatic dispensing applications. It features a tight-clinging, resilient, non-curing seal that... | |
| Henkel Loctite Dri 516 Acrylic Sealant Brown is a one component, non-toxic, high viscosity, water-based, thixotropic thread sealant for automatic dispensing applications. It features a tight-clinging, resilient, non-curing seal that... | |
| Henkel Loctite Dri 516 Brown is a one component, non-toxic, high viscosity, water-based, thixotropic thread sealant for automatic dispensing applications. It features a tight-clinging, resilient, non-curing seal that provides resistance... | |
| Henkel Loctite Dri 517 Brown is a one component, non-toxic, low viscosity, water-based, thixotropic thread sealant for automatic dispensing applications. It features a tight-clinging, resilient, non-curing seal that provides resistance... | |
| Henkel Loctite EA 11C is a two component general purpose epoxy adhesive and sealant that bonds, seals and repairs a wide variety of materials including metals, plastics, and wood. 4... | |
| Henkel Loctite EA 1C is a high viscosity, chemically resistant epoxy adhesive and sealant that bonds, seals and repairs a wide variety of materials including metals, plastics, and wood. 4... | |
| Henkel Loctite EA 1C-LV is a high temperature and chemical resistant adhesive that is a lower viscosity version of Loctite EA 1C. It bonds, seals and repairs a wide variety... | |
| Henkel Loctite GRD HVV is a medium viscosity, medium strength acrylic sealant designed for locking and sealing of metal tapered threads and fittings. It prevents loosening and leakage from shock... | |
| Henkel Loctite IS 5100™ Anaerobic Acrylic Sealant Light Yellow, also known as Flexseal 5100, is a one component, water washable, liquid sealant designed for sealing interfacial leak paths in flexible... | |
| Henkel Loctite IS 5110™ Anaerobic Acrylic Sealant Clear, also known as Flexseal 5110, is a one component, water washable, liquid sealant designed for sealing interfacial leak paths in rigid electronic... | |
| Henkel Loctite IS 535 RTC™ Acrylic Sealant Clear, also known as Resinol IMP RTC, is a one component, water washable, liquid sealant designed for sealing porosity in powder metal parts... | |
| Henkel Loctite IS 90C™ Acrylic Sealant Clear, also known as Resinol 90C, is a one component, water washable, heat cure sealant designed for impregnation of porous materials. Ideal for low... | |
| Henkel Loctite IS Resinol™ AT™ Acrylic Sealant Light Yellow is a one component, water washable, liquid sealant designed for sealing porosity in powder metal parts and metal castings, as well... | |
| Henkel Loctite MR GS2™ Gasket Sealant is a slow drying, flexible setting past gasket sealant that seals flanges, fittings, connections, and flexible assemblies against leakage. 3 oz Tube. | |
| Henkel Loctite MR GS2™ Gasket Sealant is a slow drying, flexible setting past gasket sealant that seals flanges, fittings, connections, and flexible assemblies against leakage. 7 oz Tube. | |
| Henkel Loctite Nuva-Sil 5091 is a one component, low viscosity, UV light and moisture curable silicone sealant. It is self leveling, has medium strength and is highly flexible. 300 mL... | |
| Henkel Loctite SI 5011CL Non-Corrosive RTV Silicone Clear is a one component paste that provides resistance to steam, water, chemicals, and UV ozone exposure. It is compatible with a variety... | |
| Henkel Loctite SI 5011CL Non-Corrosive RTV Silicone Clear paste is used for bonding and sealing electrical components. It is room temperature curing, flexible, increases load bearing, requires no mixing, and... | |
| Henkel Loctite SI 5050 Silicone Gasket Sealant Clear is a one component, UV/light curing, silicone that is used for sealing, bonding, and gasketing applications on hard to bond surfaces. 40... | |
| Henkel Loctite SI 5083 is a one component, high strength, UV cured silicone. It is used for potting, coating and sealing of various electronic, automotive, military, and industrial components. 300... | |
| Henkel Loctite SI 5084 is a one component, gasketing and sealing paste that is resistant to weathering, moisture, and ozone. It provides high strength, non-corrosive, load bearing, and shock absorbing... | |
| Henkel Loctite SI 5088 is a one component, UV curing silicone sealant. It is used for gasketing and sealing applications. 300 mL Cartridge. | |
| Henkel Loctite SI 5140 RTV Silicone Sealant Clear is used for coating, potting, and sealing of various electronic, military, automotive, and industrial components. It offers room temperature cure and resists... | |
| Henkel Loctite SI 587 High Performance Silicone Gasket Maker is a thixotropic, RTV silicone used for gasketing and sealing applications for both plant maintenance and small to large sized OEM. | |
| Henkel Loctite SI 5900 is a one component, RTV silicone sealant that has excellent adhesion to a variety of plastic substrates, as well as glass, ceramics and metals. 300 mL... | |
| Henkel Loctite SI 5900 is a one component, RTV silicone sealant that has excellent adhesion to a variety of plastic substrates, as well as glass, ceramics and metals. 50 lb... | |
| Henkel Loctite SI 5910 is a one component RTV silicone designed for applications where good oil resistance and ability to withstand high joint-movement is required. 50 lb Pail. | |
| Henkel Loctite SI 595 is a medium viscosity, one component RTV silicone designed for superior bonding and sealing properties to most surfaces. It resists aging, weathering, thermal cycling, UV light... | |
| Henkel Loctite SI 596 is a medium viscosity, one component RTV silicone designed for bonding and sealing properties to most surfaces. It resists aging, weathering, thermal cycling, UV light and... | |
| Henkel Loctite SI S5910 is a one component RTV silicone designed for applications where good oil resistance and ability to withstand high joint-movement is required. 300 mL Cartridge. | |
| Henkel Loctite STYCAST 2662 Black, formerly Emerson and Cuming, is a two component, filled, epoxy encapsulant that is used for bonding, sealing, and potting electronic components that are exposed to... | |
| Henkel Loctite STYCAST 2662 Black, formerly Emerson and Cuming, is a two component, filled, epoxy encapsulant that is used for sealing and potting components that are exposed to high temperatures. | |
| Henkel Loctite STYCAST 2741 Black, formerly Emerson and Cuming, is a two component, room temperature or heat curing, filled epoxy encapsulant that is used for cementing, sealing, and embedding electronic... | |
| Henkel Loctite STYCAST 2741 LV Black, formerly Emerson and Cuming, is a two component, room temperature curing, filled epoxy encapsulant that is used for cementing, sealing, bonding, and embedding electronic... | |
| Henkel Loctite STYCAST 4640 Silicone White is is a low density, RTV condensation curing, silicone rubber syntactic foam that is used for sealing, airborne potting, and caulking applications. It offers... | |
| Henkel Loctite Teroson MS 5510 Black is a flexible, high viscosity, high strength, high elongation adhesive sealant used for elastic bonding and sealing on various substrates. It is non-corrosive, free... | |
| Henkel Loctite Teroson MS 5510 Gray is a flexible, high viscosity, high strength, high elongation adhesive sealant used for elastic bonding and sealing on various substrates. It is non-corrosive, free... | |
| Henkel Loctite Teroson MS 5510 White is a flexible, high viscosity, high strength, high elongation adhesive used for elastic bonding and sealing on various substrates. It is non-corrosive, free of... | |
| Henkel Loctite Teroson MS 930NA Silane Modified Polymer (SMP) Sealant is a one component, moisture cure, gun-grade sealant that offers good weather and UV resistance. The MS 930 bonds many... | |
| Henkel Loctite Teroson PU 8599 Polyurethane Sealant is a one component, moisture cure, polyurethane, direct glazing adhesive/sealant that offers excellent sag resistance. The PU 8599 has exceptionally high position tack... | |
| HumiSeal® 1122 Polyurethane Conformal Coating is a water reducible, heat cured, urethane conformal coating offering the same basic performance of HumiSeal solvent based urethanes but contains no free isocyanates and... | |
| HumiSeal® 1122 Polyurethane Conformal Coating is a water reducible, heat cured, urethane conformal coating offering the same basic performance of HumiSeal® solvent based urethanes but contains no free isocyanates and... | |
| HumiSeal® 1A20 Urethane Conformal Coating is a one component, fast curing polyurethane coating that fluoresces under UV light to aid inspection and is chemically resistant. It can be applied by... | |
| HumiSeal® 1A20R Urethane Conformal Coating is a one component, fast curing, polyurethane coating that is chemically resistant and fluoresces under UV light to aid inspection. 1 L Can. | |
| HumiSeal® 1A20R Urethane Conformal Coating is a one component, fast curing, polyurethane coating that is chemically resistant and fluoresces under UV light to aid inspection. 5 L Can. | |
| HumiSeal® 1A27 Aerosol Conformal Coating is a one component, polyurethane coating that is widely used for circuit board applications. It contains no free isocyanates and can be applied by spraying,... | |
| HumiSeal® 1A27 Conformal Coating is a one component, polyurethane coating that is widely used for circuit board applications. It contains no free isocyanates and can be applied by spraying, brushing,... | |
| HumiSeal® 1A27LU Polyurethane Conformal Coating is a one component, fast air curing coating that is widely used for circuit board applications. It provides good resistance to chemicals, fungus, moisture, insulation,... | |
| HumiSeal® 1A33 GEL is a one component thixotropic polyurethane paste that is used for circuit board applications. It contains no free isocyanates and fluoresces under UV light to aid inspection. | |
| HumiSeal® 1A33 Urethane Conformal Coating is a one component, polyurethane coating that is used for circuit board applications. It contains no free isocyanates and fluoresces under UV light to aid... | |
| HumiSeal® 1A33 Urethane Conformal Coating is a one component, polyurethane coating that is used for print board applications. It contains no free isocyanates and fluoresces under UV light to aid... | |
| HumiSeal® 1A33-521 PB65 Urethane Conformal Coating is a one component, polyurethane coating that is designed to be used with spray equipment without additional thinning. It is flexible, easy to repair,... | |
| HumiSeal® 1A33/521 PB25 Urethane Conformal Coating is a one component, fast curing polyurethane coating that is designed to be used with spray equipment without additional thinning. It is flexible, easy... | |
| HumiSeal® 1A34 Urethane Conformal Coating is a one component, fast curing polyurethane coating that is easy to apply and handle. It fluoresces under UV light to aid inspection. It can... | |
| HumiSeal® 1B12 Acrylic Conformal Coating is a one component, low viscosity, fast curing acrylic coating that is used for circuit board assemblies, coating ferrite cores, impregnating coil, and can be... | |
| HumiSeal® 1B15 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It can be applied by spraying,... | |
| HumiSeal® 1B18 Acrylic Conformal Coating is a single component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers excellent electrical properties, flexibility,... | |
| HumiSeal® 1B31 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers excellent flexibility, moisture and... | |
| HumiSeal® 1B31EPA Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers flexibility, moisture and environmental... | |
| HumiSeal® 1B31HV Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers flexibility, moisture and environmental... | |
| HumiSeal® 1B31LOC Acrylic Conformal Coating is a one component, fast curing, low VOC solvent based coating that is used for circuit assemblies and can be easily repaired. It offers flexibility,... | |
| HumiSeal® 1B31LSE Acrylic Conformal Coating is a fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers excellent flexibility, moisture and environmental protection,... | |
| HumiSeal® 1B31S Acrylic Conformal Coating is a one component, fast curing acrylic conformal coating that is used for circuit assemblies and can be easily repaired. It offers excellent flexibility, moisture... | |
| HumiSeal® 1B51 Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that is used for circuit assemblies and can be easily repaired. It offers low moisture... | |
| HumiSeal® 1B51LU Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that is used for circuit assemblies and can be easily repaired. It offers low moisture... | |
| HumiSeal® 1B51NS LU Synthetic Rubber Conformal Coating is a one component, air drying synthetic rubber coating that offers low moisture vapor permeability, flexibility, and low stress on components. It contains... | |
| HumiSeal® 1B51NS Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that offers low moisture vapor permeability, flexibility, and low stress on components. It contains a... | |
| HumiSeal® 1B59LU Synthetic Rubber Conformal Coating is a one component, air drying synthetic rubber coating that offers low moisture vapor permeability, flexibility and low stress on components. It can be... | |
| HumiSeal® 1B66 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers excellent flexibility, moisture and... | |
| HumiSeal® 1B73 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers excellent flexibility, electrical properties,... | |
| HumiSeal® 1B73/521 PB25 Acrylic Conformal Coating Clear is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It demonstrates excellent flexibility... | |
| HumiSeal® 1B73EPA Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It demonstrates excellent flexibility and fluoresces... | |
| HumiSeal® 1B73LOC Acrylic Conformal Coating is a one component, fast curing, low VOC solvent based coating that is used for circuit assemblies and can be easily repaired. It fluoresces under... | |
| HumiSeal® 1B73LSE Acrylic Conformal Coating is a fast drying acrylic coating that is used for circuit assemblies and can be easily repaired. It fluoresces under UV light to aid inspection... | |
| HumiSeal® 1C49 Silicone Conformal Coating is a moisture curing, VOC and solvent free silicone coating that is used for circuit assemblies. It offers excellent flexibility, moisture and environmental protection. It... | |
| HumiSeal® 1C49LV Silicone Conformal Coating is a moisture curing, low viscosity, VOC and solvent free silicone coating that is used for circuit assemblies. It offers flexibility, moisture and environmental protection. | |
| HumiSeal® 1C49LV Silicone Conformal Coating is a moisture curing, low viscosity, VOC and solvent silicone free coating that is used for circuit assemblies. It offers flexibility, moisture and environmental protection. | |
| HumiSeal® 1C51 Silicone Conformal Coating is a one component, fast thermal curing, low viscosity coating that is flexible, VOC-free, and has a long pot life. It fluoresces under UV light... | |
| HumiSeal® 1C53 Silicone Conformal Coating is a one component, fast thermal curing, low viscosity coating that is flexible, VOC-free, and has a long pot life. It fluoresces under UV light... | |
| HumiSeal® 1C55 Silicone Conformal Coating is a one component, fast thermal curing, low viscosity coating that is flexible, VOC-free, and has a long pot life. It fluoresces under UV light... | |
| HumiSeal® 1C63 Dual Cure Silicone Conformal Coating is a one component, UV/RTV curing, oxime-type cure coating that is used to protect circuit assemblies from moisture and environment. It will cure... | |
| HumiSeal® 1R32 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used to protect circuit assemblies from moisture and environment. It can be easily repaired and... | |
| HumiSeal® 2A53A Epoxy Conformal Coating is a two component epoxy system that is used for circuit boards and applications that require resistance to chemicals or solvents. It fluoresces under UV... | |
| HumiSeal® 2A53B Epoxy Conformal Coating is a two component epoxy system that is used for circuit boards and applications that require resistance to chemicals or solvents. It fluoresces under UV... | |
| HumiSeal® 2A64A Polyurethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy applications, and fluoresces under UV... | |
| HumiSeal® 2A64A Urethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy applications, and fluoresces under UV... | |
| HumiSeal® 2A64B Polyurethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy application, and fluoresces under UV... | |
| HumiSeal® 2A64B Polyurethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy applications, and fluoresces under UV... | |
| HumiSeal® 2A64B Urethane Conformal Coating is a two component, low viscosity polyurethane coating that is used for circuit board applications. It offers high solids, easy applications, and fluoresces under UV... | |
| HumiSeal® Acrylic GEL Conformal Coating is a one component, fast curing thixotropic acrylic paste that is used for circuit assemblies and can be easily repaired. It offers excellent moisture and... | |
| HumiSeal® Radiance SA50 UV Curing Conformal Coating is a single component, acrylated polyurethane that is used for brushing applications on anodized aluminum substrates. It is tack-free after UV light exposure... | |
| HumiSeal® UV40 GEL UV Conformal Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV light... | |
| HumiSeal® UV40-250 Dual Cure Acrylated Urethane Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV... | |
| HumiSeal® UV40-250 UV Curing Conformal Coating Clear is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV... | |
| HumiSeal® UV40-250 UV Curing Conformal Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV light... | |
| HumiSeal® UV40-SOLAR Urethane Conformal coating is a single component, low viscosity conformal coating that is designed to be used under long exposure to sunlight and tack-free after exposure to UV... | |
| HumiSeal® UV40HV UV Curing Conformal Coating is a one component, UV curable, polyurethane coating that is designed for jetting and dispensing applications. It offers high solids, flexibility, surface hardness, moisture... | |
| ITW Performance Polymers Permatex The Right Stuff is a one component, elastomeric gasketing compound that is used to replace traditional cut gaskets for mechanical assemblies. It is non-sagging, non-corrosive, and... | |
| Parker LORD® 7555 A/C Urethane Sealant Adhesive White is a two component system consisting of a resin and curative. It is used to bond and seal a variety of plastics... | |
| Parker LORD® 7610DTM is a one component, moisture curing direct-to-metal sealer and adhesive that is used on substrates such as plastics, glass, concrete, wood, metals, and pre-coated metals. It has... | |
| Sauereisen Aluseal Adhesive Cement Paste No. 2 White is a ceramic adhesive that is used for sealing, cementing, and assembling metal, glass, porcelain, and other materials. It has excellent flow,... | |
| Sauereisen Cement Liquid No. 31 Off-White is a ceramic cement that is used for sealing, cementing, insulating, and assembling metal, ceramics, porcelain, and glass. It is heat conductive, fireproof, gasproof,... | |
| Sauereisen Cement Powder No. 31 Off-White is a ceramic cement that is used for sealing, cementing, insulating, and assembling metal, ceramics, porcelain, and glass. It is heat conductive, fireproof, gasproof,... | |
| Sauereisen Low Expansion Cement Liquid No. 29 Off-White is an inorganic cement that is used for aerospace applications, insulating thermocouples, embedding heating elements, mechanically sealing parts, and coating resistors and... | |
| Sauereisen Low Expansion Cement Liquid No. 29 Tan is an inorganic cement that is used for aerospace applications, insulating thermocouples, embedding heating elements, mechanically sealing parts, and coating resistors and... | |
| Sauereisen Low Expansion Cement Powder No. 29 Off-White is an inorganic cement that is used for aerospace applications, insulating thermocouples, embedding heating elements, mechanically sealing parts, and coating resistors and... | |
| Sauereisen Low Expansion Cement Powder No. 29 Tan is an inorganic cement that is used for aerospace applications, insulating thermocouples, embedding heating elements, mechanically sealing parts, and coating resistors and... | |
| Sauereisen Plastic Porcelain Powder No. 30 Tan is a chemically setting, magnesium oxide based powder that is used for assembling silverware, sealing conduits, potting applications, and insulating lead wires. This... | |
| Sauereisen Sealing Cement No. 33S White is a chemical-setting, silicate-based cement that is used for assembly, sealing, casting, potting, coating, and insulating applications. It bonds well to glass, metal, ceramics,... | |
| Sika Sikaflex 211 Polyurethane Sealant Gray is a one component, moisture curing, elastic interior or exterior sealant that is used for sealing lap seams, joints, and substrates such as painted... | |
| Sika Sikaflex 211 Polyurethane Sealant White is a one component, moisture curing, elastic interior or exterior sealant that is used for sealing lap seams, joints, and substrates such as painted... | |
| Sika Sikaflex 219-LM Gray is a one component, moisture curing, polyurethane sealant. It bonds well a wide variety of substrates, has very good sag resistance, good gap filling properties, and... | |
| Sika Sikaflex 219-LM Log Home Tan is a one component, moisture curing, polyurethane sealant. It bonds well a wide variety of substrates, has very good sag resistance, good gap filling... | |
| Sika Sikaflex 219-LM White is a one component, moisture curing, polyurethane sealant. It bonds well a wide variety of substrates, has very good sag resistance, good gap filling properties, and... | |
| Sika Sikaflex 221 Non-Sag Polyurethane Sealant Colonial White is a one component, moisture-curing polyurethane adhesive sealant that is used for creating a permanent elastic seal for substrates such as metals,... | |
| Sika Sikaflex 232 Polyurethane Sealant White is a one component, moisture curing, elastic adhesive/sealant that is used for bonding applications that require high green strength, such as RV's, trailers, HVAC... | |
| Sika Sikaflex 292i Assembly Adhesive White is a one component, moisture-curing, high strength marine adhesive that is used for bonding boat building components such as floors, metallic frames, shower stalls,... | |
| Sika Sikaflex 505UV Silane-Terminated Polymer Gray is a one component, moisture-curing adhesive/sealant that is used on a variety of substrates such as glass, aluminum, wood, steel, and some plastics. It... | |
| Sika Sikaflex 505UV Silane-Terminated Polymer White is a one component, moisture-curing adhesive/sealant that is used on a variety of substrates such as glass, aluminum, wood, steel, and some plastics. It... | |
| Sika Sikaflex 552 SMP Adhesive Black is a one component, moisture-curing, silane-terminated polymer, structural assembly adhesive that is used for bonding structural joints, metals, wood, paint coatings, plastics, glass, and... | |
| Sika Sikaflex 552 SMP Adhesive White is a one component, moisture curing, silane-terminated polymer, structural assembly adhesive that is used for bonding structural joints, metals, wood, paint coatings, plastics, glass,... | |
| Sika Sikaflex-201 US Polyurethane Sealant Tan is a one component, moisture-curing elastomeric sealant that is used for general purpose sealing of joints in tanks, windows, metal buildings, steel, wood, aluminum,... | |
| Sika Sikaflex-227 Polyurethane Elastic Adhesive is a non-sagging adhesive/sealant. It is used to adhere to a variety of different substrates, without primer in many cases. It also offers fast tack... | |
| Sika Sikaflex-255 FC Fast Cure Polyurethane Adhesive Black is a one component, moisture-curing elastic adhesive that is used for bonding glass, metal panels, trim, molding, sheet metal, and to replace... | |
| Sika Sikaflex-521 UV White is a one component, general purpose, non-sag, elastic, silane-terminated polyurethane hybrid sealant. It cures on exposure to atmospheric moisture, forming a durable elastomer. Isocyanate and solvent-free. | |
| Sika Sikasil WS-290 Silicone Sealant Aluminum is a one component, neutral-curing sealant that has low to no bleed and very low-modulus. It is used for Exterior Insulation Finish Systems, sealing... | |
| Sika Sikasil WS-290 Silicone Sealant Black is a one component, neutral-curing sealant that has low to no bleed and very low-modulus. It is used for Exterior Insulation Finish Systems, sealing... | |
| Sika Sikasil WS-290 Silicone Sealant Bronze is a one component, neutral-curing sealant that has low to no bleed and very low-modulus. It is used for Exterior Insulation Finish Systems, sealing... | |
| Sika Sikasil WS-290 Silicone Sealant Limestone is a one component, neutral-curing sealant that has low to no bleed and very low-modulus. It is used for Exterior Insulation Finish Systems, sealing... | |
| Sika Sikasil WS-290 Silicone Sealant White is a one component, neutral-curing sealant that has low to no bleed and very low-modulus. It is used for Exterior Insulation Finish Systems, sealing... | |
| Sika Sikasil WS-295 Silicone Sealant Aluminum is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to glass... | |
| Sika Sikasil WS-295 Silicone Sealant Black is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to glass... | |
| Sika Sikasil WS-295 Silicone Sealant Bronze is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to glass... | |
| Sika Sikasil WS-295 Silicone Sealant Colonial White is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to... | |
| Sika Sikasil WS-295 Silicone Sealant Limestone is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to glass... | |
| Sika Sikasil WS-295 Silicone Sealant White is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to glass... | |
| Sika Sikasil-GP High Temp Silicone Sealant Red is a one component, acetoxy-curing silicone sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers,... | |
| Sika Sikasil-GP Silicone Sealant Aluminum is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. | |
| Sika Sikasil-GP Silicone Sealant Black is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. | |
| Sika Sikasil-GP Silicone Sealant Bronze is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. | |
| Sika Sikasil-GP Silicone Sealant Clear is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. | |
| Sika Sikasil-GP Silicone Sealant White is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. | |
| Sika Sikasil-N Plus US Silicone Sealant Aluminum is a one component, moisture-curing sealant that is used for conventional glazing, window and door fabrication, expansion and control joints, and perimeter sealing... | |
| Sika Sikasil-N Plus US Silicone Sealant Clear is a one component, moisture-curing sealant that is used for conventional glazing, window and door fabrication, expansion and control joints, and perimeter sealing... | |
| Sika Sikasil-N Plus US Silicone Sealant White is a one component, moisture-curing sealant that is used for conventional glazing, window and door fabrication, expansion and control joints, and perimeter sealing... | |
| The Henkel Loctite EA 1C is a general purpose adhesive and sealant that has excellent environmental resistance and the ability to bond, seal, and repair materials like metal, wood, and... |
| Next >> |