3M 3M VHB Tape 5952 Black 0.75 in x 5 yd Roll 3/4-5-5952

Description
3M VHB Tape 5952 Black is a thick very conformable double sided foam tape. This tape is designed for bonding with medium low surface energy paints, plastics, and powder coated paints. With an extra conformable foam construction, this product offers the maximum performance of adapting to irregular or mismatched bonding surfaces in the VHB family. 0.025 in (0.6 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB Tape 5952 Black is a thick very conformable double sided foam tape. This tape is designed for bonding with medium low surface energy paints, plastics, and powder coated paints. With an extra conformable foam construction, this product offers the maximum performance of adapting to irregular or mismatched bonding surfaces in the VHB family. 0.025 in (0.6 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 5952 Black 0.75 in x 5 yd Roll - 5952 0.75IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 5952 Black 0.75 in x 5 yd Roll
5952 0.75IN X 5YD
3M VHB Tape 5952 Black 0.75 in x 5 yd Roll 5952 0.75IN X 5YD
3M VHB Tape 5952 Black is a thick very conformable double sided foam tape. This tape is designed for bonding with medium low surface energy paints, plastics, and powder coated paints. With an extra conformable foam construction, this product offers the maximum performance of adapting to irregular or mismatched bonding surfaces in the VHB family. 0.025 in (0.6 mm) thick. 0.75 in x 5 yd Roll.

3M VHB Tape 5952 Black is a thick very conformable double sided foam tape. This tape is designed for bonding with medium low surface energy paints, plastics, and powder coated paints. With an extra conformable foam construction, this product offers the maximum performance of adapting to irregular or mismatched bonding surfaces in the VHB family. 0.025 in (0.6 mm) thick. 0.75 in x 5 yd Roll.

Supplier's Site
Tape, 4.57M X 19.05Mm, Black, Pe Film; Adhesive Type 3M - 99Y3832 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Black, Pe Film; Adhesive Type 3M
99Y3832
Tape, 4.57M X 19.05Mm, Black, Pe Film; Adhesive Type 3M 99Y3832
TAPE, 4.57M X 19.05MM, BLACK, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Black; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, BLACK, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Black; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 5952 0.75IN X 5YD 99Y3832
Product Name 3M VHB Tape 5952 Black 0.75 in x 5 yd Roll Tape, 4.57M X 19.05Mm, Black, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Electroplaters Vinyl Tape - EV00250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Aluminum Foil Tape - Printed - 339 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0048 inches (0.1219 mm)
View Details