3M 3M VHB Tape 4929 Black 1 in x 1 in Square 5 Pack 5-4929-1S

Description
3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 1 in x 1 in Square, 5 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 1 in x 1 in Square, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4929 Black 1 in x 1 in Square 5 Pack - 4929 1IN X 1IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4929 Black 1 in x 1 in Square 5 Pack
4929 1IN X 1IN
3M VHB Tape 4929 Black 1 in x 1 in Square 5 Pack 4929 1IN X 1IN
3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 1 in x 1 in Square, 5 Pack.

3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 1 in x 1 in Square, 5 Pack.

Supplier's Site Datasheet
Tape, 25.4Mm X 25.4Mm, Pet, Black; Adhesive Type 3M - 99Y4687 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 25.4Mm X 25.4Mm, Pet, Black; Adhesive Type 3M
99Y4687
Tape, 25.4Mm X 25.4Mm, Pet, Black; Adhesive Type 3M 99Y4687
TAPE, 25.4MM X 25.4MM, PET, BLACK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 25.4MM X 25.4MM, PET, BLACK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4929 1IN X 1IN 99Y4687
Product Name 3M VHB Tape 4929 Black 1 in x 1 in Square 5 Pack Tape, 25.4Mm X 25.4Mm, Pet, Black; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Fiberglass Reinforced Strip-N-Stick Sponge - 300AR.187 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Fiberglass Reinforced Strip-N-Stick Sponge
Backing Silicone
Adhesive Siliconized Sponge
View Details
Kwiky Dot™ Discs - KD02625 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details