3M 3M VHB Tape 4959 White 0.5 in x 5 yd Roll 1/2-5-4959

Description
3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.120 in (3.0 mm). 0.5 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.120 in (3.0 mm). 0.5 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4959 White 0.5 in x 5 yd Roll - 4959 0.5IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4959 White 0.5 in x 5 yd Roll
4959 0.5IN X 5YD
3M VHB Tape 4959 White 0.5 in x 5 yd Roll 4959 0.5IN X 5YD
3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.120 in (3.0 mm). 0.5 in x 5 yd Roll.

3M VHB Tape 4959 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.120 in (3.0 mm). 0.5 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 12.7Mm, White, Pet Film; Adhesive Type 3M - 99Y3156 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, White, Pet Film; Adhesive Type 3M
99Y3156
Tape, 4.57M X 12.7Mm, White, Pet Film; Adhesive Type 3M 99Y3156
TAPE, 4.57M X 12.7MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4959 0.5IN X 5YD 99Y3156
Product Name 3M VHB Tape 4959 White 0.5 in x 5 yd Roll Tape, 4.57M X 12.7Mm, White, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Professional Grade Cloth Duct Tape - 257LA - Budnick Converting, Inc.
Specs
Type Duct; Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Glass Cloth Discs - GC00812 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details