Ellsworth Adhesives Datasheets for Solid and Dry Film Lubricants
Solid and dry film lubricants form a dry layer or coating that excludes moisture and reduces friction, binding, and wear. They often contain additives such as corrosion, oxidation, and rust inhibitors.
Solid and Dry Film Lubricants: Learn more
| Product Name | Notes |
|---|---|
| DuPont MOLYKOTE® G-Rapid Plus Paste Black is a solid lubricant with mineral oil that is used as a permanent and running-in lubricant for machine components such as saws, drills, threaded... | |
| DuPont MOLYKOTE® M-77 Solid Lubricant Paste Black-Gray is made of a molybdenum disulphide paste and silicone carrier oil, which is used for low speed and moderate load applications that are... | |
| Miller-Stephenson MS-122AD PTFE Release Agent Dry Lubricant White can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent, it... | |
| Miller-Stephenson MS-122XD PTFE Release Agent Dry Lubricant White can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent, it... | |
| Miller-Stephenson MS-143XD PTFE Release Agent Dry Lubricant White is can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent,... |