3M 3M VHB Tape 4910 Clear 1 in x 3 in Strip 5 Pack 5-4910-1-3R

Description
3M VHB Tape 4910 Clear is a general purpose double-sided adhesive tape suitable for high surface energy substrates. Its clear appearance provides smooth, invisible fastening while creating a permanent seal against moisture. It is made with viscoelastic acrylic foam that is durable with excellent solvent and moisture resistance. 0.040 in (1.0 mm) thick. 1 in x 3 in Strip, 5 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4910 Clear is a general purpose double-sided adhesive tape suitable for high surface energy substrates. Its clear appearance provides smooth, invisible fastening while creating a permanent seal against moisture. It is made with viscoelastic acrylic foam that is durable with excellent solvent and moisture resistance. 0.040 in (1.0 mm) thick. 1 in x 3 in Strip, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4910 Clear 1 in x 3 in Strip 5 Pack - 4910 1IN X 3IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4910 Clear 1 in x 3 in Strip 5 Pack
4910 1IN X 3IN
3M VHB Tape 4910 Clear 1 in x 3 in Strip 5 Pack 4910 1IN X 3IN
3M VHB Tape 4910 Clear is a general purpose double-sided adhesive tape suitable for high surface energy substrates. Its clear appearance provides smooth, invisible fastening while creating a permanent seal against moisture. It is made with viscoelastic acrylic foam that is durable with excellent solvent and moisture resistance. 0.040 in (1.0 mm) thick. 1 in x 3 in Strip, 5 Pack.

3M VHB Tape 4910 Clear is a general purpose double-sided adhesive tape suitable for high surface energy substrates. Its clear appearance provides smooth, invisible fastening while creating a permanent seal against moisture. It is made with viscoelastic acrylic foam that is durable with excellent solvent and moisture resistance. 0.040 in (1.0 mm) thick. 1 in x 3 in Strip, 5 Pack.

Supplier's Site Datasheet
Tape, 76.2Mm X 25.4Mm,transparent; Adhesive Type 3M - 99Y4642 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 25.4Mm,transparent; Adhesive Type 3M
99Y4642
Tape, 76.2Mm X 25.4Mm,transparent; Adhesive Type 3M 99Y4642
TAPE, 76.2MM X 25.4MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 76.2MM X 25.4MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4910 1IN X 3IN 99Y4642
Product Name 3M VHB Tape 4910 Clear 1 in x 3 in Strip 5 Pack Tape, 76.2Mm X 25.4Mm,transparent; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Skived PTFE Tape - 2042-3 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Skived PTFE Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive PTFE - Skived
View Details
E-Z Peel™ Discs - EZ03750 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details