3M 3M VHB Tape 4932 White 0.5 in x 0.5 in Square 5 Pack 5-4932-1/2S

Description
3M VHB Tape 4932 White is a high performance adhesive with excellent long-term holding power. It has a firm foam core and delivers smooth, virtually invisible fastening, Its peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 0.5 in x 0.5 in Square, 5 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4932 White is a high performance adhesive with excellent long-term holding power. It has a firm foam core and delivers smooth, virtually invisible fastening, Its peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 0.5 in x 0.5 in Square, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4932 White 0.5 in x 0.5 in Square 5 Pack - 4932 0.5IN X 0.5IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4932 White 0.5 in x 0.5 in Square 5 Pack
4932 0.5IN X 0.5IN
3M VHB Tape 4932 White 0.5 in x 0.5 in Square 5 Pack 4932 0.5IN X 0.5IN
3M VHB Tape 4932 White is a high performance adhesive with excellent long-term holding power. It has a firm foam core and delivers smooth, virtually invisible fastening, Its peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 0.5 in x 0.5 in Square, 5 Pack.

3M VHB Tape 4932 White is a high performance adhesive with excellent long-term holding power. It has a firm foam core and delivers smooth, virtually invisible fastening, Its peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 0.5 in x 0.5 in Square, 5 Pack.

Supplier's Site Datasheet
Tape, 12.7Mm X 12.7Mm, White, Paper; Adhesive Type 3M - 99Y4724 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm X 12.7Mm, White, Paper; Adhesive Type 3M
99Y4724
Tape, 12.7Mm X 12.7Mm, White, Paper; Adhesive Type 3M 99Y4724
TAPE, 12.7MM X 12.7MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5"RoHS Compliant: Yes

TAPE, 12.7MM X 12.7MM, WHITE, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:White; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4932 0.5IN X 0.5IN 99Y4724
Product Name 3M VHB Tape 4932 White 0.5 in x 0.5 in Square 5 Pack Tape, 12.7Mm X 12.7Mm, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Aluminum Foil Duct Tape - 331 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0025 inches (0.0635 mm)
View Details
E-Z Peel™ Discs - EZ03500 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details