Ellsworth Adhesives Datasheets for Sealers and Seal Coatings
Sealers and seal coatings are used to seal surfaces or to form a barrier on a surface. They differ from sealants, which are used to seal joints or gaps between surfaces.
Sealers and Seal Coatings: Learn more
| Product Name | Notes |
|---|---|
| HumiSeal UV92 is a single component, soft, uv light curing masking gel used on printed circuit boards. It has excellent solvent resistance, is easy to apply and remove, and will... | |
| HumiSeal® 1B73 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be chemically removed. It is environmentally safe, utilizes a... | |
| HumiSeal® TS 300 TempSeal Masking Compound is a high temperature, non-flammable, temporary mask that is used to protect and cover circuit boards during conformal coatings. It can be easily peeled,... | |
| HumiSeal® UV40 Dual Cure Acrylated Urethane Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV... |