3M 3M 9472LE Adhesive Transfer Tape Clear 0.5 in x 0.5 in Square 5 Pack 5-9472LE-1/2S

Description
3M 9472LE Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily surfaces. It offers UV, water, chemical, and humidity resistance. 5 mil (0.13 mm) thick. 0.5 in x 0.5 in Square 5 Pack.
Request a Quote Datasheet
Description
3M 9472LE Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily surfaces. It offers UV, water, chemical, and humidity resistance. 5 mil (0.13 mm) thick. 0.5 in x 0.5 in Square 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 9472LE Adhesive Transfer Tape Clear 0.5 in x 0.5 in Square 5 Pack - 9472LE 0.5IN X 0.5IN - Ellsworth Adhesives
Germantown, WI, USA
3M 9472LE Adhesive Transfer Tape Clear 0.5 in x 0.5 in Square 5 Pack
9472LE 0.5IN X 0.5IN
3M 9472LE Adhesive Transfer Tape Clear 0.5 in x 0.5 in Square 5 Pack 9472LE 0.5IN X 0.5IN
3M 9472LE Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily surfaces. It offers UV, water, chemical, and humidity resistance. 5 mil (0.13 mm) thick. 0.5 in x 0.5 in Square 5 Pack.

3M 9472LE Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily surfaces. It offers UV, water, chemical, and humidity resistance. 5 mil (0.13 mm) thick. 0.5 in x 0.5 in Square 5 Pack.

Supplier's Site Datasheet
Tape, 12.7Mm X 12.7Mm, Clear, Paper; Adhesive Type 3M - 99Y6886 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm X 12.7Mm, Clear, Paper; Adhesive Type 3M
99Y6886
Tape, 12.7Mm X 12.7Mm, Clear, Paper; Adhesive Type 3M 99Y6886
TAPE, 12.7MM X 12.7MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes

TAPE, 12.7MM X 12.7MM, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 9472LE 0.5IN X 0.5IN 99Y6886
Product Name 3M 9472LE Adhesive Transfer Tape Clear 0.5 in x 0.5 in Square 5 Pack Tape, 12.7Mm X 12.7Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Foam Tapes - 6861129 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Acrylic / Acrylate; Foam; Plastic / Polymer; Acrylic foam
View Details
E-Z Peel™ Discs - EZ00187 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details