Ellsworth Adhesives Datasheets for Primers and Adhesion Promoters

Primers and adhesion promoters are applied to a substrate to enhance the bond strength between a surface coating (e.g., clear coats, adhesives) and the substrate.
Primers and Adhesion Promoters: Learn more

Product Name Notes
3M Adhesion Promoter 111 is an isopropyl alcohol based solution that is used for better and faster adhesion of 3M VHB Tapes to various surfaces such as painted surfaces, galvanized...
3M Scotch-Weld AC77 Instant Adhesive Primer Clear is a cyanoacrylate, liquid primer that is used for low surface energy plastics that are difficult to bond. 2 oz Bottle.
3M Scotch-Weld AC79 Instant Adhesive Primer Clear is a cyanoacrylate, liquid primer that is used for elastomeric substrates. 2 oz Bottle.
3M Scotch-Weld Metal Primer 3901 Red is a one component, air drying, synthetic resin that is used as a primer for 3M Scotch-Weld film and liquid adhesives. It provides protection...
Bostik Simson Primer M is used as a wash primer to increase the bond strength of SMP products with nonporous materials. It is also used to pretreat metals, PVC, ABS,...
Dow DOWSIL™ 1200 OS Primer Clear is used to improve the bonding of silicone sealants to a variety of materials, structural glazing, and weather sealing. It is versatile, low VOC,...
Dow DOWSIL™ 1201 RTV Prime Coat Clear-Yellow is a blend of toluene and acetone solvents that are used for improving the bonding of Dow 3110 and 3120 RTV Silicone Rubber...
Dow DOWSIL™ 3-6060 Prime Coat is a two component addition and peroxide curing solution that is used to strengthen bonding of silicones to a variety of materials such as metals,...
Dow DOWSIL™ 92-023 Primer Clear is used to improve bonding of room temperature and heat curing silicones to a variety of materials such as glass, metals, wood, ceramics, and masonry.
Dow DOWSIL™ P5200 Adhesion Promoter Clear is a low VOC, quick evaporating, cleaner and primer that is used to increase the bonding of Dow adhesives and sealants on porous and...
Dow DOWSIL™ P5200 Adhesion Promoter is a low VOC, quick evaporating, cleaner and primer that is used to increase the bonding of Dow adhesives and sealants on porous and non-porous...
Dow DOWSIL™ P5200 Adhesion Promoter Red is used as a cleaner and primer to improve the bonding of Dow Corning brand adhesives and sealants to porous and non-porous surfaces. It...
Dow DOWSIL™ PR-1200 RTV Prime Coat Clear is a one component, dilute solution of silane coupling agents that is used to increase the bonding of room temperature and heat curing...
Dow DOWSIL™ PR-1200 RTV Prime Coat Red is a one component, dilute solution of silane coupling agents that is used to increase the bonding of room temperature and heat curing...
Dow DOWSIL™ PR-1204 RTV Prime Coat is a one component, dilute solution of silane coupling agents that is used to increase the bonding of room temperature and heat curing silicones...
Dow DOWSIL™ PR-1205 Prime Coat is a one component, dilute solution of silane coupling agents that is used to increase the bonding of room temperature and heat curing silicones to...
Dow DOWSIL™ PR-2260 Prime Coat is a one component, dilute solution of silane coupling agents that is used to increase the bonding of room temperature and heat curing silicones to...
Dow DOWSIL™ PR-4040 Prime Coat Clear is a one component, dilute solution of silane coupling agents dispersed in heptane, that is used to increase the bonding of room temperature and...
Dow SYLGARD™ Prime Coat consists of a dilute solution of silane coupling agents which is used to increase the bonding of silicones to a variety of materials. 327 g Can.
HB Fuller CILBOND® 12E is a solvent based primer with high temperature resistance, glycol resistance, and corrosion performance. It offers excellent substrate protection, making it suitable for aggressive environments. 1...
HB Fuller CILBOND® 12E is a solvent based primer with high temperature resistance, glycol resistance, and corrosion performance. It offers excellent substrate protection, making it suitable for aggressive environments. 200...
HB Fuller CILBOND® 12E is a solvent based primer with high temperature resistance, glycol resistance, and corrosion performance. It offers excellent substrate protection, making it suitable for aggressive environments. 5...
HB Fuller CILBOND® 4000 is a solvent blend used to dilute CILBOND® 40 and 36® series products. It is formulated to improve the spray application of CLIBOND® 40 and help...
Henkel Loctite 7090 is solvent free surface activator designed to promote the cure speed of Loctite anaerobic products. Recommended for applications with passive metals or inert surfaces and large bond...
Henkel Loctite PC 7641 Epoxy Primer Clear is a sealing system designed for increasing the coverage and adhesion of Loctite non-slip coatings on wood, tile, concrete and other porous substrates.
Henkel Loctite Primer S 11 NC Clear, formerly Emerson and Cuming, is used for strengthening the bond of room temperature curing, silicone resins with a variety of materials. It is...
Henkel Loctite SF 7109 is a non-flammable cyanoacrylate activator that increases the cure speed of Loctite cyanoacrylate adhesives when required. 750 mL Bottle.
Henkel Loctite SF 712 is a solvent-based accelerator for instant adhesives. It is especially suited for post-application on cyanoacrylate adhesives to ensure rapid fixturing. 0.7 oz Bottle.
Henkel Loctite SF 712 is used to increase the cure speed of Loctite cyanoacrylate adhesives when required. It is suitable for securing wires or coils to PCBs, mounting stand-offs, edge...
Henkel Loctite SF 7471 is a one component anaerobic primer that is designed to increase the speed of cure of Loctite anaerobic adhesives and sealants. This product complies to MIL-S-22473E.
Henkel Loctite SF 7471 is a one component anaerobic primer that is used to increase the cure speed of Loctite anaerobic products when required. It is recommended for applications with...
Henkel Loctite SF 7649 is a anaerobic primer that is designed to promote the speed of cure of anaerobic adhesives and sealants. Recommended for use when temperature is below 15...
Henkel Loctite SF 7649 is a one component, solvent based surface activator used to increase cure speeds of Loctite anaerobic products when required. 4.5 oz Aerosol.
Henkel Loctite SF 770 Primer is an adhesion promoter formulated for use with polyolefins and other low surface energy plastic materials. Only recommended for difficult to bond substrates including polyethylene,...
Henkel Loctite SF 7701 Prism is used to make polyolefin and other low energy surfaces suitable for bonding with Loctite cyanoacrylate adhesives. Only recommended for difficult to bond substrates including...
ITW Performance Polymers Plexus® PC120 Primer is a conditioner and cleaner designed to improve the durability and long term bond of Plexus adhesives when used to adhere stainless steel and...
Parker LORD® 19 Accelerator Off-White paste, is a curative that is mixed with LORD® acrylic adhesives to bond with unprepared or prepared plastics and metals. It is environmentally friendly, cures...
Parker LORD® 26 No-Mix Accelerator is a curative that is used with LORD® acrylic adhesive resins. It contains no chlorinated solvents, cures at room temperature, and is environmentally resistant. 1/2...
Parker LORD® 4 No-Mix Accelerator is a curative that is used with LORD® acrylic adhesive resins. It cures at room temperature and environmentally resistant. 1 gal Jug.
Parker LORD® 4 No-Mix Accelerator is a curative that is used with LORD® acrylic adhesive resins. It cures at room temperature and environmentally resistant. 1 qtr. Bottle.
Parker LORD® 459X Adhesion Enhancer/Surface Modifier is used to improve bonding of Ed.M., thermoplastic polyolefins and elastomers. It is a xylene solvent that is easy to use, versatile, and cures...
Parker LORD® 459X Adhesion Enhancer/Surface Modifier is used to improve bonding of EPDM, thermoplastic polyolefins and elastomers. It is easy to use, versatile, and cures at room temperature. 1/2 pt...
Parker LORD® 7701 Adhesion Enhance-Surface Modifier is a one component, surface treatment that Is used to improve bonding of cured rubber, polyurethanes, butyl, and various thermoplastic polymeric materials. It is...
Parker LORD® 7701 Adhesion Enhancer-Surface Modifier is a one component, surface treatment that Is used to improve bonding of cured rubber, polyurethanes, butyl, and various thermoplastic polymeric materials. It is...
Parker LORD® Accelerator 17 was designed to be used with LORD acrylic adhesives as a mix-in curative. It cures at room temperature when mixed with LORD 200, 400, 500 or...
Parker LORD® AP-134 Adhesion Enhancer-Surface Modifier is a one component, moisture-cure primer used to promote adhesion to a variety of different substrates. It is versatile, easy to apply, and convenient.
Parker LORD® AP-134 Adhesion Enhancer/Surface Modifier is a one component, moisture curing primer that is used to improve bonding of e-coated metals, glass fabric, ceramic tiles, steel, concrete, aluminum, and...
Parker LORD® Maxlok MX Accelerator Gray paste, is a curative that is used with Maxlok T3, T6, or T18 adhesives to bond a variety of unprepared metals and to replace...
Permabond POP Polyolefin Primer is used as a surface treatment for silicones, PTFE, and polyolefins before Permabond Cyanoacrylates applications. 4 oz Bottle.
ResinLab Armstrong™ Activator A has a relatively short room temperature cure and low combining weight. 4 oz Bottle. Armstrong™ is a trademark of Henkel and its affiliates in the US...
ResinLab Armstrong™ Activator E is a low reactivity curing agent that offers long working times and elevated temperature cures. 4 oz Bottle. Armstrong™ is a trademark of Henkel and its...
ResinLab Armstrong™ Activator W cures at room or elevated temperatures and has the ability to have a flexible or rigid bond depending on the mix ratio. You can also increase...
Sika Aktivator 205 Cleaner Clear is an adhesive that is used for priming surfaces to improve sealing or bonding of Sikaflex adhesives to substrates such as plastics, metal, paints, and...
Sika Aktivator-100 Clear is a moisture sensitive liquid that is used for priming surfaces to improve bonding of Sikaflex adhesives to glass and ceramic coated windshields. 1 L Bottle.
Sika Aktivator-100 Clear is a moisture sensitive liquid that is used for priming surfaces to improve bonding of Sikaflex adhesives to glass and ceramic coated windshields. 250 mL Bottle.
Sika Primer 206 G+P Black is a one component, solvent-based, moisture-curing liquid primer that is used to improve bonding of Sika adhesives to a variety of substrates such as plastics,...
Sika Primer 207 Black is a one component, solvent-based primer. It is designed to be a link between substrates and adhesives, and is used to improve adhesion on float glass,...
Sika Primer 215 is a one component, solvent-based, moisture-curing, polyurethane primer that is used to improve bonding of Sika adhesives to a variety of substrates such as plastics, timber, PVC,...
Sika Primer-206 G+P Black is a one component, solvent-based, moisture-curing liquid primer that is used to improve bonding of Sika adhesives to a variety of substrates such as plastics, glass,...
Socomore Aeroglaze® 9700 Clear is a two component, epoxy primer designed for use on metal, aluminum, and prepared composite surfaces. Exhibits excellent corrosion and chemical resistance. VOC compliant and free...
Socomore Aeroglaze® 9741 Gray is a two component, epoxy primer/tie coat designed for use on metal, aluminum, and prepared composite surfaces. Exhibits excellent corrosion and chemical resistance. VOC compliant and...
Socomore Aeroglaze® 9743 Red is a two component epoxy primer/tie coat designed for use on metal, aluminum, and prepared composite surfaces. Exhibits excellent corrosion and chemical resistance. VOC compliant and...
Socomore Aeroglaze® 9924 Red is a two component wash primer designed for priming non-ferrous metal surfaces, such as aluminum. Exhibits corrosion resistance, infinite recoat time, and excellent adhesion. Not recommended...
Socomore Aeroglaze® 9924 Wash Primer Clear is a two component wash primer designed for the preparation of metal surfaces, particularily non-ferrous substrates such as aluminum. Provides excellent adhesion, corrosion-resistance ,...
Socomore Aeroglaze® 9924 Wash Primer Red is a two component wash primer designed for the preparation of metal surfaces, particularily non-ferrous substrates such as aluminum. Provides excellent adhesion, corrosion-resistance ,...
Socomore Aeroglaze® 9929 Clear is a two component, easy-to-use epoxy primer designed for use on properly-prepared steel and aluminum surfaces that need corrosion protection. Part B, 1 qt Can.Aeroglaze® 9929...
Socomore Aeroglaze® 9929 Yellow is a two component, easy-to-use epoxy primer designed for use on properly-prepared steel and aluminum surfaces that need corrosion protection. Part A, 1 gal Can.Aeroglaze® 9929...
Socomore Aeroglaze® 9947 Red is a two component wash primer designed for priming non-ferrous metal surfaces, such as aluminum. Also compatible with properly-prepared steel and galvanized steel. Exhibits corrosion resistance,...
Socomore Aeroglaze® 9947B Clear is a two component wash primer used for priming non-ferrous metal surfaces, such as aluminum. It offers excellent adhesion, resistance without chromates, and FDA compliance. Part...
Socomore Aeroglaze® K3425 Primer Clear is a two component, sandable primer/surfacer designed for use on epoxy graphite, similar plastic substrates, or on a suitable primer on metal. Not suitable for...
Socomore Aeroglaze® K3425 Primer Gray is a two component, sandable primer/surfacer designed for use on epoxy graphite, similar plastic substrates, or on a suitable primer on metal. Not suitable for...
Socomore Chemglaze® 9944 Clear is a two component wash primer designed for the preparation of metal surfaces, particularily non-ferrous substrates such as galvanized steel and aluminum. Part B, 2 qt...
Socomore Chemglaze® 9944 Red is a two component wash primer designed for the preparation of metal surfaces, particularily non-ferrous substrates such as galvanized steel and aluminum. Part A, 1 gal...
The 3M™ Adhesion Promoter 4298UV is a cutting-edge liquid adhesion promoter designed for improving the adhesion of automotive tapes such as 3M™ Acrylic Plus Tapes and Acrylic Foam to both...
VSi Parylene Dimer Type C White is a parylene depositing dimer used as a protective coating in parylene projects. It is biocompatible, highly resistant to corrosive vapors, gases, and chemicals,...
VSi Parylene Dimer Type F White is a parylene depositing dimer used as a protective coating in parylene projects. It is biocompatible, highly resistant to corrosive vapors, gases, and chemicals,...