3M 3M 4026 Double Coated Urethane Foam Tape Natural 12 in x 12 in Square 6 Pack 12X12-6-4026W

Description
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 12 in x 12 in Square 6 Pack.
Request a Quote Datasheet
Description
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 12 in x 12 in Square 6 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4026 Double Coated Urethane Foam Tape Natural 12 in x 12 in Square 6 Pack - 4026 12IN X 12IN - Ellsworth Adhesives
Germantown, WI, USA
3M 4026 Double Coated Urethane Foam Tape Natural 12 in x 12 in Square 6 Pack
4026 12IN X 12IN
3M 4026 Double Coated Urethane Foam Tape Natural 12 in x 12 in Square 6 Pack 4026 12IN X 12IN
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 12 in x 12 in Square 6 Pack.

3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 12 in x 12 in Square 6 Pack.

Supplier's Site Datasheet
Tape, 304.8Mm X 304.8Mm, Natural, Pur; Adhesive Type 3M - 99Y3321 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 304.8Mm, Natural, Pur; Adhesive Type 3M
99Y3321
Tape, 304.8Mm X 304.8Mm, Natural, Pur; Adhesive Type 3M 99Y3321
TAPE, 304.8MM X 304.8MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyurethan e Foam RoHS Compliant: Yes

TAPE, 304.8MM X 304.8MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:Polyurethane Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4026 12IN X 12IN 99Y3321
Product Name 3M 4026 Double Coated Urethane Foam Tape Natural 12 in x 12 in Square 6 Pack Tape, 304.8Mm X 304.8Mm, Natural, Pur; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color Off-White
Backing Foam; Foam
Unlock Full Specs
to access all available technical data