Ellsworth Adhesives Datasheets for Hook and Loop Fasteners
Hook and loop fasteners consist of two layers of fabric. The hook layer is covered with tiny hooks and the loop layer is covered with tiny loops. Hook and loop fasteners are commonly known as Velcro®. Velcro is a registered trademark of Velcro Ind.
Hook and Loop Fasteners: Learn more
| Product Name | Notes |
|---|---|
| 3M Scotchmate Nylon Reclosable Fastener SJ3526N Hook Black is a pressure sensitive, fastener that is used for bonding low surface energy materials and for indoor applications that require a high... | |
| 3M SJ3401 Reclosable Fastener is the loop component of a two component, non-adhesive fastener solution. Hook Fastener SJ3402 sold separately. The fastener can be opened and closed up to 5,000... | |
| 3M SJ3402 Reclosable Fastener is the hook component of a two component, non-adhesive fastener solution. Loop Fastener SJ3401 sold separately. The fastener can be opened and closed up to 5,000... | |
| 3M SJ3526N Hook Fastener with Rubber Adhesive Black is a pressure sensitive, fastener that is used for bonding low surface energy materials and for indoor applications that require a high... | |
| 3M SJ3550 Dual Lock Reclosable Fastener Black is an acrylic foam adhesive with a silicone liner that is used to replace mechanical fasteners for attachments, assembly, and sound dampening applications. |