3M 3M 4496 Double Coated Polyethylene Foam Tape White 0.75 in x 5 yd Roll 3/4-5-4496W

Description
3M 4496 Double Coated Polyethylene Foam Tape White incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 4496 Double Coated Polyethylene Foam Tape White incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4496 Double Coated Polyethylene Foam Tape White 0.75 in x 5 yd Roll - 4496W 0.75IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 4496 Double Coated Polyethylene Foam Tape White 0.75 in x 5 yd Roll
4496W 0.75IN X 5YD
3M 4496 Double Coated Polyethylene Foam Tape White 0.75 in x 5 yd Roll 4496W 0.75IN X 5YD
3M 4496 Double Coated Polyethylene Foam Tape White incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 0.75 in x 5 yd Roll.

3M 4496 Double Coated Polyethylene Foam Tape White incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large assortment of surfaces. 0.062 in (1.6 mm) thick. 0.75 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 19.05Mm, White, Pe Foam; Adhesive Type 3M - 99Y3802 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, White, Pe Foam; Adhesive Type 3M
99Y3802
Tape, 4.57M X 19.05Mm, White, Pe Foam; Adhesive Type 3M 99Y3802
TAPE, 4.57M X 19.05MM, WHITE, PE FOAM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, WHITE, PE FOAM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyethylene Foam; Tape Colour:White; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4496W 0.75IN X 5YD 99Y3802
Product Name 3M 4496 Double Coated Polyethylene Foam Tape White 0.75 in x 5 yd Roll Tape, 4.57M X 19.05Mm, White, Pe Foam; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Foam Bonding Tape; Adhesive Tape; Industrial Tape
Color White
Backing Foam; Foam
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Foam Tapes - 227863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive Tape; Industrial Tape
Color Black
Backing Acrylic / Acrylate; Foam; Plastic / Polymer; Acrylic Foam
View Details
Electroplaters Vinyl Tape - EV00812 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details