3M 3M VHB Tape 4941 Gray 0.5 in x 0.5 in Square 5 Pack 5-4941-1/2S

Description
3M VHB Tape 4941 Gray is a conformable foam with a multi-purpose, acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.045 in (1.1 mm) thick. 0.5 in x 0.5 in Square, 5 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4941 Gray is a conformable foam with a multi-purpose, acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.045 in (1.1 mm) thick. 0.5 in x 0.5 in Square, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4941 Gray 0.5 in x 0.5 in Square 5 Pack - 4941 0.5IN X 0.5IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4941 Gray 0.5 in x 0.5 in Square 5 Pack
4941 0.5IN X 0.5IN
3M VHB Tape 4941 Gray 0.5 in x 0.5 in Square 5 Pack 4941 0.5IN X 0.5IN
3M VHB Tape 4941 Gray is a conformable foam with a multi-purpose, acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.045 in (1.1 mm) thick. 0.5 in x 0.5 in Square, 5 Pack.

3M VHB Tape 4941 Gray is a conformable foam with a multi-purpose, acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.045 in (1.1 mm) thick. 0.5 in x 0.5 in Square, 5 Pack.

Supplier's Site Datasheet
Tape, 12.7Mm X 12.7Mm, Grey, Paper; Adhesive Type 3M - 99Y4762 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm X 12.7Mm, Grey, Paper; Adhesive Type 3M
99Y4762
Tape, 12.7Mm X 12.7Mm, Grey, Paper; Adhesive Type 3M 99Y4762
TAPE, 12.7MM X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 12.7MM X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4941 0.5IN X 0.5IN 99Y4762
Product Name 3M VHB Tape 4941 Gray 0.5 in x 0.5 in Square 5 Pack Tape, 12.7Mm X 12.7Mm, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Industrial Polyethylene Temp Surface Protection - 41826 - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Polyimide Discs - KP02750 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details