Ellsworth Adhesives Datasheets for Laboratory Mixers
Laboratory mixers are used to mix, emulsify, homogenize, disintegrate and dissolve samples.
Laboratory Mixers: Learn more
| Product Name | Notes |
|---|---|
| Ellsworth Accessories Mix Stick is made of treated hardwood and is disposable for single-use mixing applications. 3/4 in x 6 in. | |
| PPG Semco 229340 285-A Semi-Automatic Electric Mixer is used to mix filled Semkit packages to reduce worker fatigue while creating a more consistent mix. It contains a bell timer to... | |
| PPG Semkit 221269 Automatic Package Mixer is used for automatic mixing of filled Semkit packages. It is easy to operate, provides consistent mixing, reduces worker fatigue, and has a timer... | |
| TAH EA125-24H Series 190 Spiral Bayonet Mixer with H tapered housing is used on 9 mL and 50 mL two component cartridges for mixing epoxies, urethanes, acrylics and silicones. 0.125... | |
| TAH EA250-20 Series 190 Spiral Mixer with Luer Lock contains manifolds and valves that separately ports two component materials directly into the mixer. 0.240 in x 5.9 in x 20... |