3M 3M VHB F9469PC Adhesive Transfer Tape Clear 0.5 in x 0.5 in Square 5 Pack 5-F9469PC-1/2S

Description
3M VHB F9469PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent and UV resistance. 5.0 mil (0.13 mm) thick. 0.5 in x 0.5 in Square, 5 Pack.
Request a Quote Datasheet
Description
3M VHB F9469PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent and UV resistance. 5.0 mil (0.13 mm) thick. 0.5 in x 0.5 in Square, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB F9469PC Adhesive Transfer Tape Clear 0.5 in x 0.5 in Square 5 Pack - F9469PC 0.5IN X 0.5IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB F9469PC Adhesive Transfer Tape Clear 0.5 in x 0.5 in Square 5 Pack
F9469PC 0.5IN X 0.5IN
3M VHB F9469PC Adhesive Transfer Tape Clear 0.5 in x 0.5 in Square 5 Pack F9469PC 0.5IN X 0.5IN
3M VHB F9469PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent and UV resistance. 5.0 mil (0.13 mm) thick. 0.5 in x 0.5 in Square, 5 Pack.

3M VHB F9469PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent and UV resistance. 5.0 mil (0.13 mm) thick. 0.5 in x 0.5 in Square, 5 Pack.

Supplier's Site Datasheet
Tape, 12.7Mm X 12.7Mm, Clear, Paper; Adhesive Type 3M - 99Y6653 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm X 12.7Mm, Clear, Paper; Adhesive Type 3M
99Y6653
Tape, 12.7Mm X 12.7Mm, Clear, Paper; Adhesive Type 3M 99Y6653
TAPE, 12.7MM X 12.7MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:Paper RoHS Compliant: Yes

TAPE, 12.7MM X 12.7MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:Paper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number F9469PC 0.5IN X 0.5IN 99Y6653
Product Name 3M VHB F9469PC Adhesive Transfer Tape Clear 0.5 in x 0.5 in Square 5 Pack Tape, 12.7Mm X 12.7Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 468437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Grey
Backing Acrylic / Acrylate; Foam; Plastic / Polymer; Acrylic foam
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Electroplaters Vinyl Tape - EV00562 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details