3M 3M 9472LE Adhesive Transfer Tape Clear 2 in x 2 in Square 5 Pack 5-9472LE-2S

Description
3M 9472LE Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily surfaces. It offers UV, water, chemical, and humidity resistance. 5 mil (0.13 mm) thick. 2 in x 2 in Square 5 Pack.
Request a Quote Datasheet
Description
3M 9472LE Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily surfaces. It offers UV, water, chemical, and humidity resistance. 5 mil (0.13 mm) thick. 2 in x 2 in Square 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 9472LE Adhesive Transfer Tape Clear 2 in x 2 in Square 5 Pack - 9472LE 2IN X 2IN - Ellsworth Adhesives
Germantown, WI, USA
3M 9472LE Adhesive Transfer Tape Clear 2 in x 2 in Square 5 Pack
9472LE 2IN X 2IN
3M 9472LE Adhesive Transfer Tape Clear 2 in x 2 in Square 5 Pack 9472LE 2IN X 2IN
3M 9472LE Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily surfaces. It offers UV, water, chemical, and humidity resistance. 5 mil (0.13 mm) thick. 2 in x 2 in Square 5 Pack.

3M 9472LE Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with polycoated kraft backing, which is used for bonding to low surface energy and oily surfaces. It offers UV, water, chemical, and humidity resistance. 5 mil (0.13 mm) thick. 2 in x 2 in Square 5 Pack.

Supplier's Site Datasheet
Tape, 50.8Mm Dia, Clear, Paper; Adhesive Type 3M - 99Y6889 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm Dia, Clear, Paper; Adhesive Type 3M
99Y6889
Tape, 50.8Mm Dia, Clear, Paper; Adhesive Type 3M 99Y6889
TAPE, 50.8MM DIA, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes

TAPE, 50.8MM DIA, CLEAR, PAPER; Adhesive Type:High Strength Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 9472LE 2IN X 2IN 99Y6889
Product Name 3M 9472LE Adhesive Transfer Tape Clear 2 in x 2 in Square 5 Pack Tape, 50.8Mm Dia, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Double Sided Tapes - 8326414 - RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Transparent
Color Transparent
View Details
Polyimide Tape - 22-6000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details