3M 3M 3311 Scotch® Aluminum Foil Tape Silver 0.75 in x 5 yd Roll 3/4-5-3311

Description
3M 3311 Scotch® Aluminum Foil Tape Silver is made of an aluminum alloy backing and pressure sensistive, rubber adhesive. It is recommended for general repairs, sealing aluminum insulation joints, and metal surfaces. It sustains under any weather condition and is resistant to smoke transmission, odor, and water vapor. 0.75 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 3311 Scotch® Aluminum Foil Tape Silver is made of an aluminum alloy backing and pressure sensistive, rubber adhesive. It is recommended for general repairs, sealing aluminum insulation joints, and metal surfaces. It sustains under any weather condition and is resistant to smoke transmission, odor, and water vapor. 0.75 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 3311 Scotch® Aluminum Foil Tape Silver 0.75 in x 5 yd Roll - 3311 0.75IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 3311 Scotch® Aluminum Foil Tape Silver 0.75 in x 5 yd Roll
3311 0.75IN X 5YD
3M 3311 Scotch® Aluminum Foil Tape Silver 0.75 in x 5 yd Roll 3311 0.75IN X 5YD
3M 3311 Scotch® Aluminum Foil Tape Silver is made of an aluminum alloy backing and pressure sensistive, rubber adhesive. It is recommended for general repairs, sealing aluminum insulation joints, and metal surfaces. It sustains under any weather condition and is resistant to smoke transmission, odor, and water vapor. 0.75 in x 5 yd Roll.

3M 3311 Scotch® Aluminum Foil Tape Silver is made of an aluminum alloy backing and pressure sensistive, rubber adhesive. It is recommended for general repairs, sealing aluminum insulation joints, and metal surfaces. It sustains under any weather condition and is resistant to smoke transmission, odor, and water vapor. 0.75 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 19.05Mm, Alum Foil, Silver; Adhesive Type 3M - 99Y6222 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Alum Foil, Silver; Adhesive Type 3M
99Y6222
Tape, 4.57M X 19.05Mm, Alum Foil, Silver; Adhesive Type 3M 99Y6222
TAPE, 4.57M X 19.05MM, ALUM FOIL, SILVER; Adhesive Type:Rubber Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:3.6 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, ALUM FOIL, SILVER; Adhesive Type:Rubber Adhesive; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:3.6 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 3311 0.75IN X 5YD 99Y6222
Product Name 3M 3311 Scotch® Aluminum Foil Tape Silver 0.75 in x 5 yd Roll Tape, 4.57M X 19.05Mm, Alum Foil, Silver; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape Foil Tape; Adhesive Tape; Industrial Tape
Color Silver
Backing Aluminum Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
High Visibility Tapes - 2197897 - RS Components, Ltd.
Specs
Type Safety and Reflective Tape; Reflective; Foil Tape; Adhesive Tape; Industrial Tape
Color Black/yellow
Backing Metal Foil; Aluminium foil
View Details
Rubber Blasting Tape - BT100-4000 - Caplugs
Specs
Type Adhesive Tape
Width 4 inches (102 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details