3M 3M 4032 Double Coated Urethane Foam Tape White 0.5 in x 5 yd Roll 1/2-5-4032W

Description
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4032 Double Coated Urethane Foam Tape White 0.5 in x 5 yd Roll - 4032 0.5IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 4032 Double Coated Urethane Foam Tape White 0.5 in x 5 yd Roll
4032 0.5IN X 5YD
3M 4032 Double Coated Urethane Foam Tape White 0.5 in x 5 yd Roll 4032 0.5IN X 5YD
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 0.5 in x 5 yd Roll.

3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 0.5 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 12.7Mm, Natural, Pur; Adhesive Type 3M - 99Y3123 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Natural, Pur; Adhesive Type 3M
99Y3123
Tape, 4.57M X 12.7Mm, Natural, Pur; Adhesive Type 3M 99Y3123
TAPE, 4.57M X 12.7MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan e Foam; Tape Colour:Natural; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethane Foam; Tape Colour:Natural; Total Tape Thickness:31.5 mil (0.8 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4032 0.5IN X 5YD 99Y3123
Product Name 3M 4032 Double Coated Urethane Foam Tape White 0.5 in x 5 yd Roll Tape, 4.57M X 12.7Mm, Natural, Pur; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color White
Backing Foam; Foam
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Foam Tapes - 2243452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Acrylic / Acrylate; Foam; Plastic / Polymer; Acrylic Foam
View Details
Polyimide Discs - KP00187 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details