Ellsworth Adhesives Datasheets for Industrial Lubricants
Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more
| Product Name | Notes |
|---|---|
| Armite Lubricants 12/34 Miracle Formula Penetrating Lubricant prevents rust and corrosion, penetrates metal parts, removes moisture, and lubricates. 12/34 was developed for the protection of metal surfaces for both initial... | |
| Armite Lubricants 2002 All Purpose Turbine Oil offers positive wear shedding properties, high resistance to foaming and rapid air release, resistant to ammonia, excellent rust and corrosion protection, and strong... | |
| Armite Lubricants A-A-59313 Gray is a zinc dust petrolatum, anti-seize lubricant that is designed to meet the requirements of Military Specification CID A-A-59313. It is used to prevent seizing of... | |
| Armite Lubricants General Purpose Anti-Seize Compound Gray is lead-free and created for use on threaded parts in contact with aluminum and magnesium alloys. General Purpose Anti-Seize Compound has a temperature... | |
| Armite Lubricants Graphite Petrolatum Anti-Seize Compound meets specification SAE-AMS-2518 Rev D. This anti-seize compound is safe to use in contact with austenitic corrosion-resistant steels, titanium, nickel and cobalt alloys, and... | |
| Armite Lubricants High Temperature Anti-Seize Thread Compound meets military specification MIL-PRF-907 Rev F. This anti-seize compound (formerly MIL-A-907) is for use on threads of steel nuts, bolts, studs and other... | |
| Armite Lubricants Led Plate 250 Gray is a lead based, high temperature anti-seize lubricant. It is excellent for use with butane, air, acid, oil, alkali, and steam fittings. It can... | |
| Armite Lubricants LP-250 Anti-Seize Compound with Filler Gray is lead based and does not dry out, even when exposed to the atmosphere. It is used for sealing the fittings on... | |
| Armite Lubricants LP-250 High Temperature Anti-Seize Compound without Filler Gray is a lead based lubricant. It is a non-volatile hydrocarbon vehicle and does not dry out, even when exposed to... | |
| Armite Lubricants MIL-PRF-83483 Gray is a molybdenum disulfide based, anti-seize lubricant that is designed to meet the requirements of Military Specification MIL-PRF-83483D. It is typically used for aircraft spark plugs,... | |
| Bostik GlideCote Table and Tool Surface Lubricant is an aerosol spray that is used for maintaining drill presses, hand tools, saw and receiving tables. It reduces friction, protects against rust,... | |
| Bostik Never-Seez Blue Moly Anti-Seize Lubricant Blue is recommended for those applications in which graphite, lead, and copper are prohibited or undesirable. It has excellent protection against extreme pressure and... | |
| Bostik Never-Seez High Temperature Anti-Seize Lubricant Silver is used when applications prohibit the presence of nickel, especially when resistance to corrosive acidic and caustic solutions is required. It has excellent... | |
| Bostik Never-Seez Nickel Nuclear Grade Silver Gray is an anti-seize and extreme pressure lubricant. The product has excellent heat dispersing qualities, prevents seizure at high temperatures, and resists alkaline solutions,... | |
| Bostik Never-Seez Pure Nickel Special Silver is an anti-seize and extreme pressure lubricant. It is recommended for use when applications prohibit the presence of copper, especially when resistance to corrosive... | |
| Bostik Never-Seez Regular Grade Silver Gray is a anti-seize and pressure lubricant that is used to prevent seizing, corrosion, and rust in pipe fittings, valves, pumps, shafts, drills, gaskets, and... | |
| Bostik Never-Seez Regular Grade Silver Gray is an anti-seize and pressure lubricant that is used to prevent seizing, corrosion, and rust in pipe fittings, valves, pumps, shafts, drills, gaskets, and... | |
| Dow DOWSIL™ 340 Heat Sink Compound White is a one component, non-curing, grease like silicone that is used for thermal coupling of electrical components to heat sinks. It is non-flowing,... | |
| Dow DOWSIL™ 510 Fluid Clear is a thermally stable, silicone fluid that is used for equipment exposed to radiation such as equipment in nuclear plants, hydraulic arrestors, and hydraulic actuated... | |
| Dow DOWSIL™ 550 Fluid Clear is a thermally stable, silicone fluid that is used for equipment exposed to radiation such as equipment in nuclear plants, hydraulic arrestors, and hydraulic actuated... | |
| Dow DOWSIL™ 550 Silicone Fluid Clear is a one-part fluid that can be used as a lubricant, heat transfer medium, or a thermostat fluid. It has low volatility, high flash... | |
| Dow DOWSIL™ 710 Fluid Clear is a heat stable silicone fluid that is pourable at very low temperatures. It offers a relatively flat viscosity temperature slope, excellent dielectric properties, and... | |
| Dow DOWSIL™ 710R Silicone Fluid Clear is a heat stable silicone fluid that is pourable at very low temperatures. 20 kg Pail. | |
| Dow DOWSIL™ OS-10 Fluid Clear is an odorless, non-VOC compound that is used for rinsing parts, replacing organic fluids, and cleaning contaminated surfaces. It provides low toxicity, low surface tension,... | |
| Dow DOWSIL™ OS-10 Fluid Clear is an odorless, ozone-safe compound that is used for cleaning contaminated surfaces, rinsing parts after cleaning, and replacing organic fluids as carriers. It offers low... | |
| Dow DOWSIL™ OS-20 Fluid Clear is an odorless, non-VOC compound that is used for rinsing parts, replacing organic fluids, and cleaning contaminated surfaces. It provides low toxicity, low surface tension,... | |
| Dow DOWSIL™ OS-30 Fluid Clear is an odorless, non-VOC compound that is used for rinsing parts, replacing organic fluids, and cleaning contaminated surfaces. It provides low toxicity, low surface tension,... | |
| Dow DOWSIL™ OS-30 Fluid Clear is an odorless, ozone-safe compound that is used for cleaning contaminated surfaces, rinsing parts after cleaning, and replacing organic fluids as carriers. It offers low... | |
| DuPont MOLYKOTE® 1000 Solid Lubricant Paste Brown is a one component, high performance lubricant that is used for bolted metal joints, tension rings, and cylinder head bolts that are exposed... | |
| DuPont MOLYKOTE® 1122 Chain and Open Gear Grease Black is a synthetic oil with solid lubricants that is used improve adhesion and lubricating chains, gears, and bearings. It provides wear... | |
| DuPont MOLYKOTE® 316 Silicone Release Agent Clear is a one component, heat-stable silicone compound that is used as a release agent and lubricant for food and industrial applications. It prevents... | |
| DuPont MOLYKOTE® 3451 Bearing Grease White is a fluorosilicone lubricant used for seals, packings, and gaskets. It offers a wide temperature range, chemical resistance, and good load-carrying ability. 550 g... | |
| DuPont MOLYKOTE® 3452 Chemical Resistant Valve Lubricant White is a fluorosilicone DuPontgrease that is used to seal and lubricate shafts, valves, ball joints, bearings, and packings that are exposed to... | |
| DuPont MOLYKOTE® 3452 Chemical Resistant Valve Lubricant White is a fluorosilicone grease that is used to seal and lubricate shafts, valves, ball joints, bearings, and packings that are exposed to... | |
| DuPont MOLYKOTE® 557 Silicone Dry Film Lubricant Clear is an air curing, extreme pressure, wax like, silicone-based coating that is used to improve surface finishes, increase life of equipment, lubricate... | |
| DuPont MOLYKOTE® 7 Release Compound Clear White is a grease-like, dimethyl silicone compound that is used as a lubricant, preservative, and a release agent for mold, adhesives, rubber, metals, processing... | |
| DuPont MOLYKOTE® BR2-Plus High Performance Grease consists of solid lubricants, mineral oil, lithium soap, and an EP additive. It is used for metal to metal applications that have medium to... | |
| DuPont MOLYKOTE® G-1057 Grease Translucent is a PAO-based lubricant grease that reduces noise and friction wear, corrosion and contamination effectively. No oil bleed for cleaner parts and less staining, less... | |
| DuPont MOLYKOTE® G-1067 Grease White is a PAO-based lubricant grease that reduces noise and friction wear, corrosion and contamination effectively. No oil bleed for cleaner parts and less staining, less... | |
| DuPont MOLYKOTE® G-n Metal Assembly Paste Gray-Black is a extreme-pressure, solid lubricant that is used for metalworking, press-fitting, running-in, assembly, and protecting against corrosion. It is recommended for aircraft engines... | |
| DuPont MOLYKOTE® G-n Metal Assembly Paste is an extreme pressure, solid lubricant in mineral oil that is used as a press-fitting, running-in, and assembly lubricant. It also prevents corrosion, wear,... | |
| DuPont MOLYKOTE® G-n Metal Assembly Spray is a an extreme pressure, high performance aerosol that is used as a running- in lubricant for threaded spindles, screws, gears, and bearings. It... | |
| DuPont MOLYKOTE® G-Rapid Plus Paste Black is a solid lubricant with mineral oil that is used as a permanent and running-in lubricant for machine components such as saws, drills, threaded... | |
| DuPont MOLYKOTE® G-Rapid Plus Spray Black is a solid lubricant with mineral oil that is used as a permanent and running-in lubricant for machine components such as saws, drills, threaded... | |
| DuPont MOLYKOTE® Long-term 2 plus High Performance Grease Black is a solid lubricant with mineral oil that is used for metal to metal applications with high loads and slow to... | |
| DuPont MOLYKOTE® M-77 Solid Lubricant Paste Black-Gray is made of a molybdenum disulphide paste and silicone carrier oil, which is used for low speed and moderate load applications that are... | |
| DuPont MOLYKOTE® P-37 Paste Gray-Black is a solid lubricant with mineral oil that is used to prevent screws from seizing at high temperatures. It provides low seepage, high load carrying... | |
| DuPont MOLYKOTE® Z Powder is a dry, solid lubricant that is used for applications that are exposed to extreme environments, slow speeds, and heavy loads. It can be used on... | |
| Ellsworth Accessories LUBRIPLATE L0172-092 Low Temp Lubricant Off-White is an anhydrous calcium lubricant that is used for electronic equipment, airplanes, conveyors, and other applications that are exposed to cold temperatures. | |
| Henkel Loctite Bonderite® L-FM Pretreat Aero Lubricant Orange is a liquid compound designed to inhibit the formation of tenacious scale associated with heat treating stainless steels, metals, and nickel chrome... | |
| Henkel Loctite Bonderite® S-FN 330 Acheson Dry Film Lubricant is a resin-bonded lubricant coating designed to provide dry film lubrication in a variety of consumer, and industrial applications. It is... | |
| Henkel Loctite C-200 Solid Film Lubricant is a high temperature molybdenum disulfide based solid film lubricant used by manufacturers of military and commercial jet engines. 1.3 lb Can. | |
| Henkel Loctite C5-A Copper Based Anti-Seize protects metal parts from rust, corrosion, galling, and seizing at temperatures up to 982 °C. 12 oz Aerosol. | |
| Henkel Loctite Frekote AC4368 Clear is an all-purpose, silicone based release agent containing a special lubricant, which provides optimum release along with surface conditioning on any metal or plastic mold. | |
| Henkel Loctite Frekote AC4368 is an all-purpose, silicone based release agent containing a special lubricant, which provides optimum release along with surface conditioning on any metal or plastic mold. Mold... | |
| Henkel Loctite LB 8008 C5-A Copper Based Anti-Seize protects metal parts from rust, corrosion, galling, and seizing at temperatures up to 982 °C. 1 lb Can. | |
| Henkel Loctite LB 8008 C5-A Copper Based Anti-Seize protects metal parts from rust, corrosion, galling, and seizing at temperatures up to 982 °C. 1 oz Tube. | |
| Henkel Loctite LB 8008 C5-A Copper Based Anti-Seize protects metal parts from rust, corrosion, galling, and seizing at temperatures up to 982 °C. 7 g Tube. | |
| Henkel Loctite LB 8009 Heavy Duty Anti-Seize Gray is a metal-free lubricant for use with stainless steel, aluminum and soft metals to a temperature of up to 1315 °C. 7... | |
| Henkel Loctite LB 8009 Heavy Duty Anti-Seize is a metal-free lubricant for use with stainless steel, aluminum and soft metals to a temperature of up to 1315 °C. 1 oz... | |
| Henkel Loctite LB 8009 Heavy Duty Anti-Seize is a metal-free lubricant for use with stainless steel, aluminum and soft metals to a temperature of up to 1315 °C. 9 oz... | |
| Henkel Loctite LB 8150 Silver Grade is a heavy-duty, high temperature anti-seize thread compound that has heavy pressure resistance and can be used in high temperature areas up to 870... | |
| Henkel Loctite LB 8209 Krytox® RFE Bearing Lubricant CP White is a high performance, chemically inert synthetic grease designed specifically to provide long lasting lubrication in severe chemical environments. Non-flammable... | |
| Henkel Loctite LB 8213 Krytox® RFE PFPE Bearing Lubricant White is an anti-corrosion grease that has excellent lubrication and wear resistance over a broad temperature range, -26 to 260 °C,... | |
| Henkel Loctite Moly-50 is a metal-free, general purpose thread lubricant that can be used machine threads, tapered pipe threads, for press-fit and slip-fit joints. 1 lb Can. | |
| Henkel Loctite Nickel Grade Anti-Seize is a heavy temperature, heavy duty lubricant that resists galling and corrosion and reduces wear in heavy pressure applications. It is resistant to acids, ammonia,... | |
| Henkel Loctite Zinc Anti-Seize is a smooth, homogenous mixture of zinc dust and petrolatum that prevents seizing during assembly or disassembly of threaded or unthreaded metal joints. It also provides... | |
| MicroCare Dry Lubricant Spray is a medical-grade, microdispersion PTFE lubricant that provides clump, drip and run-free lubrication on any surface. Easy to use and store. Stable with minimal agitation. Coating... | |
| Miller-Stephenson MS-122AD PTFE Release Agent Dry Lubricant White can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent, it... | |
| Miller-Stephenson MS-122ADL Release Agent Dry Lubricant White is environmental-friend ly, nonflammable, and non-staining. As a release agent it can be used on a variety of materials such as plastics, urethanes,... | |
| Miller-Stephenson MS-122XD PTFE Release Agent Dry Lubricant White can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent, it... | |
| Miller-Stephenson MS-143XD PTFE Release Agent Dry Lubricant White is can be used on a variety of materials such as metal, plastic, wood, rubber, glass, and ceramics. As a release agent,... | |
| Miller-Stephenson MS-381H Connector Lubricant and Cleaner Clear is used to protect, clean, and lubricate metal connectors from corrosion, water, wear, and contaminates. It is nonflammable, non-migrating, non-ozone depleting, and contains... | |
| Miller-Stephenson MS-381HC Connector Lubricant Clear is used to protect, clean, and lubricate metal connectors from corrosion, water, wear, and contaminates. It is nonflammable, non-migrating, non-ozone depleting, and contains 2% polyphenyl... | |
| Miller-Stephenson MS-381HCM Connector Lubricant and Cleaner Clear is used to protect, clean, and lubricate metal connectors from corrosion, water, wear, and contaminates. It is nonflammable, non-migrating, non-ozone depleting, and contains... | |
| Miller-Stephenson MS-383H Connector Lubricant Clear is used to protect, clean, and lubricate metal connectors from corrosion, water, wear, and contaminates. It is nonflammable, non-migrating, non-ozone depleting, and contains 2% polyphenyl... |