3M 3M 4026 Double Coated Urethane Foam Tape Natural 6 in x 5 yd Roll 6-5-4026W

Description
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 6 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 6 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4026 Double Coated Urethane Foam Tape Natural 6 in x 5 yd Roll - 4026 6IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 4026 Double Coated Urethane Foam Tape Natural 6 in x 5 yd Roll
4026 6IN X 5YD
3M 4026 Double Coated Urethane Foam Tape Natural 6 in x 5 yd Roll 4026 6IN X 5YD
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 6 in x 5 yd Roll.

3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 6 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 152.4Mm, Natural, Pur; Adhesive Type 3M - 99Y4978 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 152.4Mm, Natural, Pur; Adhesive Type 3M
99Y4978
Tape, 4.57M X 152.4Mm, Natural, Pur; Adhesive Type 3M 99Y4978
TAPE, 4.57M X 152.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan e Foam; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 152.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethane Foam; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4026 6IN X 5YD 99Y4978
Product Name 3M 4026 Double Coated Urethane Foam Tape Natural 6 in x 5 yd Roll Tape, 4.57M X 152.4Mm, Natural, Pur; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color Off-White
Backing Foam; Foam
Adhesive Double- Sided Acrylic; Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
KD11 Crepe Paper Tape - KD11-4000 - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Fusion Tape - 1-608036-4 - TE Connectivity
Specs
Type Adhesive Tape
View Details
5 suppliers
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details