3M 3M 4032 Double Coated Urethane Foam Tape White 12 in x 12 in Square 6 Pack 12X12-6-4032W

Description
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 12 in x 12 in Square 6 Pack.
Request a Quote Datasheet
Description
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 12 in x 12 in Square 6 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4032 Double Coated Urethane Foam Tape White 12 in x 12 in Square 6 Pack - 4032 12IN X 12IN - Ellsworth Adhesives
Germantown, WI, USA
3M 4032 Double Coated Urethane Foam Tape White 12 in x 12 in Square 6 Pack
4032 12IN X 12IN
3M 4032 Double Coated Urethane Foam Tape White 12 in x 12 in Square 6 Pack 4032 12IN X 12IN
3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 12 in x 12 in Square 6 Pack.

3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 0.031 in (0.8 mm) thick. 12 in x 12 in Square 6 Pack.

Supplier's Site Datasheet
Tape, 304.8Mm X 304.8Mm, Natural, Pur; Adhesive Type 3M - 99Y3322 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 304.8Mm, Natural, Pur; Adhesive Type 3M
99Y3322
Tape, 304.8Mm X 304.8Mm, Natural, Pur; Adhesive Type 3M 99Y3322
TAPE, 304.8MM X 304.8MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:31.5 mil (0.8 mm); Tape Backing Material:Polyurethan e Foam RoHS Compliant: Yes

TAPE, 304.8MM X 304.8MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Natural; Total Tape Thickness:31.5 mil (0.8 mm); Tape Backing Material:Polyurethane Foam RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4032 12IN X 12IN 99Y3322
Product Name 3M 4032 Double Coated Urethane Foam Tape White 12 in x 12 in Square 6 Pack Tape, 304.8Mm X 304.8Mm, Natural, Pur; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color White
Backing Foam; Foam
Unlock Full Specs
to access all available technical data

Similar Products

Electroplaters Vinyl Tape - EV01875 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details