Ellsworth Adhesives Datasheets for Foam Tapes
Foam tapes have a foam carrier, which can provide conformability and cushioning features.
Foam Tapes: Learn more
| Product Name | Notes |
|---|---|
| 3M 4004 Double Coated Urethane Foam Tape Natural is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for... | |
| 3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for... | |
| 3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable,... | |
| 3M 4026W Double Coated Urethane Foam Tape is a double-sided, open cell foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect... | |
| 3M 4032 Double Coated Urethane Foam Tape Off-White is a flexible, open-cell tape used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear... | |
| 3M 4032 Double Coated Urethane Foam Tape Off-White is used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 1/2... | |
| 3M 4032 Double Coated Urethane Foam Tape Off-White is used for bonding surfaces for holding, mounting, or joining interior and exterior applications. It offers high shear strength and durability. 1/4... | |
| 3M 4108 Urethane Foam Tape White is a single coated, pressure sensitive, acrylic adhesive that bonds well with glass, stainless steel, treated wood, aluminum, acrylic, and PVC. It offers high... | |
| 3M 4116 Urethane Foam Tape White is a firm, high density, open-cell foam with pressure-sensitive adhesive on one side. It offers excellent shear strength, and high initial quick stick to... | |
| 3M 4314 Urethane Foam Tape Charcoal Gray is a single coated, pressure sensitive, acrylic adhesive that bonds well with glass, stainless steel, treated wood, aluminum, acrylic, and PVC. It is... | |
| 3M 4462 Double Coated Polyethylene Foam Tape Black combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene... | |
| 3M 4462 Double Coated Polyethylene Foam Tape combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and... | |
| 3M 4462 Double Coated Polyethylene Foam Tape White combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene... | |
| 3M 4496 Double Coated Polyethylene Foam Tape Black incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large... | |
| 3M 4496 Double Coated Polyethylene Foam Tape White incorporates conformable closed cell foam with a high strength acrylic adhesive, offering excellent initial tack and high ultimate adhesion to a large... | |
| 3M 4496B Double Coated Foam Tape Black is a closed-cell, conformable, polyethylene foam tape. This tape uses a high strength acrylic adhesive for excellent initial tack, which bonds a wide... | |
| 3M 4504 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone... | |
| 3M 4508 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone... | |
| 3M 4714 Vinyl Foam Tape Black is a single-coated tape that adheres to a variety of substrates such as glass, stainless steel, acrylic, lacquered wood, ABS, and non-plasticized PVC. It... | |
| 3M Bumpon Molded Shape- Quiet SJ6506 Clear is a synthetic rubber and polyurethane adhesive system that is used as a non-skid foot, cushion stop, spacer, and sound damping applications. It... | |
| 3M Bumpon SJ5023 Quiet Protective Product Black is a synthetic rubber and polyurethane adhesive system that is used as a non-skid foot, cushion stop, spacer, and sound damping applications. It... | |
| 3M Bumpon SJ5023 Quiet Protective Product White is a synthetic rubber and polyurethane adhesive system that is used as a non-skid foot, cushion stop, spacer, and sound damping applications. It... | |
| 3M Double Coated Polyethylene Foam Tape 4462 combines a conformable closed cell foam with a rubber adhesive to provide high initial adhesion to a variety of surfaces including polyetheylene and... | |
| 3M Double Coated Polyethylene Foam Tape 4496 incorporates conformable closed cell foam with a high strength acrylic adhesive which offers excellent initial tack and provides high ultimate adhesion to a... | |
| 3M Double Coated Polyethylene Foam Tape combines a rubber adhesive to a conformable closed cell foam to provide high initial adhesion to a variety of surfaces including polypropylene and polyethylene. | |
| 3M VHB LSE-060WF White is a conformable, double-coated acrylic foam tape designed for bonding low surface energy substrates. It offers high initial tack, soft foam, and good low temperature tack. | |
| 3M VHB LSE-110WF White is a conformable, double-coated acrylic foam tape designed for bonding low surface energy substrates. It offers high initial tack, soft foam, and good low temperature tack. | |
| 3M VHB LSE-160WF White is a conformable, double-coated acrylic foam tape designed for bonding low surface energy substrates. It offers high initial tack, soft foam, and good low temperature tack. | |
| 3M VHB Tape 4950 Acrylic Foam White is a general purpose, double coated adhesive that is used on high surface energy materials, metal, glass, and rigid substrates. It offers high... | |
| 3M VHB Tape 4950 White is a firm foam with a general purpose acrylic adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. | |
| 3M VHB Tape 5952 Acrylic Foam Black is a general purpose, double coated adhesive that is used on a wide range of substrates such as powder coated paints, medium surface... | |
| 3M Vinyl Foam Tape 4504 is a flexible, black, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone... | |
| 3M Vinyl Foam Tape 4508 is a flexible, black, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone... |