3M 3M VHB Tape 4611 Dark Gray 0.5 in x 5 yd Roll 1/2-5-4611

Description
3M VHB Tape 4611 Dark Gray is a firm foam with a general purpose adhesive on both sides. It is used for bonding metal substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. It offers viscoelastic properties, durability, and excellent high temperature, moisture, and solvent resistance. 0.045 in (1.1 mil) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB Tape 4611 Dark Gray is a firm foam with a general purpose adhesive on both sides. It is used for bonding metal substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. It offers viscoelastic properties, durability, and excellent high temperature, moisture, and solvent resistance. 0.045 in (1.1 mil) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4611 Dark Gray 0.5 in x 5 yd Roll - 4611 0.5IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4611 Dark Gray 0.5 in x 5 yd Roll
4611 0.5IN X 5YD
3M VHB Tape 4611 Dark Gray 0.5 in x 5 yd Roll 4611 0.5IN X 5YD
3M VHB Tape 4611 Dark Gray is a firm foam with a general purpose adhesive on both sides. It is used for bonding metal substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. It offers viscoelastic properties, durability, and excellent high temperature, moisture, and solvent resistance. 0.045 in (1.1 mil) thick. 0.5 in x 5 yd Roll.

3M VHB Tape 4611 Dark Gray is a firm foam with a general purpose adhesive on both sides. It is used for bonding metal substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. It offers viscoelastic properties, durability, and excellent high temperature, moisture, and solvent resistance. 0.045 in (1.1 mil) thick. 0.5 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 12.7Mm, Grey, Pe Film; Adhesive Type 3M - 99Y3137 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Grey, Pe Film; Adhesive Type 3M
99Y3137
Tape, 4.57M X 12.7Mm, Grey, Pe Film; Adhesive Type 3M 99Y3137
TAPE, 4.57M X 12.7MM, GREY, PE FILM; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, GREY, PE FILM; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4611 0.5IN X 5YD 99Y3137
Product Name 3M VHB Tape 4611 Dark Gray 0.5 in x 5 yd Roll Tape, 4.57M X 12.7Mm, Grey, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyethylene Surface Protection - 03001-042C - Budnick Converting, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Glass Cloth Discs - GC00312 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details