3M 3M VHB Tape 4646 Gray 2 in x 2 in Square 5 Pack 5-4646-2S

Description
3M VHB Tape 4646 Gray is a firm foam with a general purpose adhesive on both sides. It is used for bonding metal substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. It offers viscoelastic properties, durability, and excellent high temperature, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 2 in x 2 in Square, 5 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4646 Gray is a firm foam with a general purpose adhesive on both sides. It is used for bonding metal substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. It offers viscoelastic properties, durability, and excellent high temperature, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 2 in x 2 in Square, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4646 Gray 2 in x 2 in Square 5 Pack - 4646 2IN X 2IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4646 Gray 2 in x 2 in Square 5 Pack
4646 2IN X 2IN
3M VHB Tape 4646 Gray 2 in x 2 in Square 5 Pack 4646 2IN X 2IN
3M VHB Tape 4646 Gray is a firm foam with a general purpose adhesive on both sides. It is used for bonding metal substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. It offers viscoelastic properties, durability, and excellent high temperature, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 2 in x 2 in Square, 5 Pack.

3M VHB Tape 4646 Gray is a firm foam with a general purpose adhesive on both sides. It is used for bonding metal substrates and replacing liquid adhesives, rivets, permanent fasteners, and spot welds. It offers viscoelastic properties, durability, and excellent high temperature, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 2 in x 2 in Square, 5 Pack.

Supplier's Site Datasheet
Tape, 50.8Mm X 50.8Mm, Pe Film, Grey; Adhesive Type 3M - 99Y4613 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 50.8Mm, Pe Film, Grey; Adhesive Type 3M
99Y4613
Tape, 50.8Mm X 50.8Mm, Pe Film, Grey; Adhesive Type 3M 99Y4613
TAPE, 50.8MM X 50.8MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 50.8MM X 50.8MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4646 2IN X 2IN 99Y4613
Product Name 3M VHB Tape 4646 Gray 2 in x 2 in Square 5 Pack Tape, 50.8Mm X 50.8Mm, Pe Film, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color Gray
Adhesive Acrylic Acrylic; Pressure Sensitive Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Hot Melt, Heat Bond, or Thermally Activated; conductive hot melt
View Details
Utility Grade Duct Tape - 142 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Kwiky Dot™ Discs - KD00531 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details