3M 3M 7000048598 VHB™ Double-Sided Foam Tape, White, 1" Wide, 108' Roll 7000048598

Description
3M 7000048598 VHB™ Double-Sided Foam Tape Rolls Category: Sealing & Bonding Tape Manufacturer: 3M Thickness: 45 mils Durable High strength Clean appearance Operating Temp: -31°F to 230°F (-35°C to 110­°C) Ideal for bonding metal in trucks, control panels, and mounting vinyl wiring ducts
Request a Quote Datasheet
Description
3M 7000048598 VHB™ Double-Sided Foam Tape Rolls Category: Sealing & Bonding Tape Manufacturer: 3M Thickness: 45 mils Durable High strength Clean appearance Operating Temp: -31°F to 230°F (-35°C to 110­°C) Ideal for bonding metal in trucks, control panels, and mounting vinyl wiring ducts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 7000048598 VHB™ Double-Sided Foam Tape, White, 1
Chanhassen, MN, United States
3M 7000048598 VHB™ Double-Sided Foam Tape, White, 1" Wide, 108' Roll
20957
3M 7000048598 VHB™ Double-Sided Foam Tape, White, 1" Wide, 108' Roll 20957
3M 7000048598 VHB™ Double-Sided Foam Tape Rolls Category: Sealing & Bonding Tape Manufacturer: 3M Thickness: 45 mils Durable High strength Clean appearance Operating Temp: -31°F to 230°F (-35°C to 110­°C) Ideal for bonding metal in trucks, control panels, and mounting vinyl wiring ducts
  • 3M 7000048598 VHB™ Double-Sided Foam Tape Rolls
  • Category: Sealing & Bonding Tape
  • Manufacturer: 3M
  • Thickness: 45 mils
  • Durable
  • High strength
  • Clean appearance
  • Operating Temp: -31°F to 230°F (-35°C to 110­°C)
  • Ideal for bonding metal in trucks, control panels, and mounting vinyl wiring ducts
Supplier's Site
3M VHB Tape 4941 Gray 1 in x 36 yd Roll - 4941 1IN X 36YDS - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4941 Gray 1 in x 36 yd Roll
4941 1IN X 36YDS
3M VHB Tape 4941 Gray 1 in x 36 yd Roll 4941 1IN X 36YDS
3M VHB Tape 4941 Gray is a conformable foam with a multi-purpose, acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture and solvent resistance. 45 mil thick. 1 in x 36 yd Roll.

3M VHB Tape 4941 Gray is a conformable foam with a multi-purpose, acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture and solvent resistance. 45 mil thick. 1 in x 36 yd Roll.

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc. Ellsworth Adhesives
Product Category Adhesive Tapes Adhesive Tapes
Product Number 20957 4941 1IN X 36YDS
Product Name 3M 7000048598 VHB™ Double-Sided Foam Tape, White, 1" Wide, 108' Roll 3M VHB Tape 4941 Gray 1 in x 36 yd Roll
Type Foam Bonding Tape; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color

White

Gray
Backing Foam
Unlock Full Specs
to access all available technical data

Similar Products

Foam Tapes - 227878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive Tape; Industrial Tape
Color Clear
Backing Acrylic / Acrylate; Foam; Plastic / Polymer; Acrylic Foam
View Details
2.3 mil High Performance Acrylic Transfer - 467MP - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0023 inches (0.0584 mm)
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details