Ellsworth Adhesives Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Fisnar 560616-50 Brass Pressure Relief Valve is designed to help regulate air pressure within a dispensing system. 50 psi max, 0.25 in NPT. | |
| Fisnar 560763 Brass Pressure Relief Valve is designed to help regulate air pressure within a dispensing system. 125 psi max, 0.25 in NPT. | |
| Fisnar 560779 Regulator Knob Black is designed to help control the flow of air within a dispensing hose. | |
| Fisnar 560779SK is a pressure regulator for cartridge reservoirs and syringes when constant pressure is required. 0 to 100 psi. | |
| Fisnar 560934B Regulator Gauge Black provides accurate measurement of pressure within a dispensing system. 0 to 100 psi. | |
| Fisnar 560949 Brass Slide Air Valve is designed to help control the flow of air within a dispensing system. | |
| Fisnar 710PT-U Pinch Tube Valve has been engineered for dispensing semi-viscous liquids including metered and mixed two component fluids and volatile cyanoacrylates. The only part of the pinch tube valve... | |
| Fisnar 710PTU-RK Pinch Tube Valve Repair Kit is designed to repair the Fisnar 710PT-U Pinch Tube Valve. The five-piece kit includes a shut-off piston, pinch cushion, spring, gasket, and u-cap... | |
| Fisnar 790HP-RK is a repair kit (without valve spool) for use with the 790HP-LF & 79HPSS-LF high pressure dispensing valves. | |
| Fisnar 790HP-RKS is a repair kit (with valve spool) for the 790HP-LF & 79HPSS-LF high pressure dispensing valves. | |
| Fisnar MV-0180LF aluminum, micro-shot needle valve is designed for precision dispensing of all types of fluids from micro shots to moderate sized beads and dots. Its lightweight pencil-type grip makes... | |
| Fisnar MV0180LF-RK is a repair kit for use with the MV-0180LF micro-shot needle valve. | |
| Fisnar SV1000SS-RK is a repair kit for the SV1000SS stainless steel spray valve. | |
| Fisnar SV2000N-RK is a repair kit for the SV2000N adjustable spray valve. | |
| Fisnar SV2001N is a no-clog, adjustable spray valve with a fine bead and dot pattern. It works best with low viscosity materials, typically less than 1,000 cps. Material is typically... | |
| Fisnar SV2002N is a no-clog, adjustable spray valve with a medium bead pattern. It works best with low viscosity materials, typically less than 1,000 cps. Material is typically fed to... | |
| Fisnar SV2003N is a no-clog, adjustable spray valve with a fan pattern. It works best with low viscosity materials, typically less than 1,000 cps. Material is typically fed to the... | |
| Fisnar VD510-RK is a repair kit for use with the VD510 diaphragm valve. | |
| Fisnar VD510-SS stainless steel diaphragm valve was engineered for precise flow control of low to medium viscosity liquids with a minimum shot size of 0.001 cc. The diaphragm separates the... | |
| Fisnar VD510SS-RK is a repair kit for use with the VD510-SS stainless steel diaphragm valve. | |
| Fisnar VD510UV-RK is a repair kit for use with the VD510-UV diaphragm valve. | |
| Fisnar VD520PT-RK is a repair kit for use with the VD520-PT diaphragm valve. | |
| Fisnar VD520SS-RK is a repair kit for use with the VD520-SS stainless steel diaphragm valve. | |
| Fisnar VDP150-RK is a repair kit for the VDP150 positive displacement valve. | |
| Fisnar VMP30H is a multipurpose dispensing valve is designed for smaller bead and shot sizes than the VP300 dispensing valve, although the cycle rate is the same at 300 cycles... | |
| Fisnar VMP30H-RK is a repair kit for use with the VMP30H mini poppet valve. | |
| Fisnar VMS400 is a pneumatic, mini spool valve designed for dispensing low viscosity to high viscosity materials. When air pressure is applied to the air inlet of the VMS400 valve,... | |
| Fisnar VMS400-RK is a repair kit for use with the VMS400 mini spool valve. | |
| Fisnar VP300-RK is a repair kit for use with the VP300 poppet valve. | |
| Techcon Systems TS9800 Jet Valve TT1.5 is designed for highly precise, ultra-fast results using a highspeed piezo actuator within the TS900 dispensing system. It features a dispensing speed as fast... | |
| The VD520-PT diaphragm valve is designed for accurately controlling the dispensing of low to medium viscosity materials. Fluid flow rate is precisely controlled through the valve and fine-tuned using the... | |
| The VD520-SS diaphragm valve is designed for accurately controlling the dispensing of low to medium viscosity materials. Fluid flow rate is precisely controlled through the valve and fine-tuned using the... |