3M 3M 950 Adhesive Transfer Tape Clear 1 in x 5 yd Roll 1-5-950

Description
3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 1 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 1 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 950 Adhesive Transfer Tape Clear 1 in x 5 yd Roll - 950 1IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 950 Adhesive Transfer Tape Clear 1 in x 5 yd Roll
950 1IN X 5YD
3M 950 Adhesive Transfer Tape Clear 1 in x 5 yd Roll 950 1IN X 5YD
3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 1 in x 5 yd Roll.

3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 1 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 25.4Mm, Clear, Paper; Adhesive Type 3M - 99Y5585 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Clear, Paper; Adhesive Type 3M
99Y5585
Tape, 4.57M X 25.4Mm, Clear, Paper; Adhesive Type 3M 99Y5585
TAPE, 4.57M X 25.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.1 mil (0.13 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.1 mil (0.13 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 950 1IN X 5YD 99Y5585
Product Name 3M 950 Adhesive Transfer Tape Clear 1 in x 5 yd Roll Tape, 4.57M X 25.4Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Double Sided Tapes - 1254302 - RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Paper; Non-woven
View Details
E-Z Peel™ Discs - EZ00562 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details