3M 3M VHB Tape 4910 Clear 1 in x 2 in Strip 5 Pack 5-4910-1-2R

Description
3M VHB Tape 4910 Clear is a general purpose double-sided adhesive tape suitable for high surface energy substrates. Its clear appearance provides smooth, invisible fastening while creating a permanent seal against moisture. It is made with viscoelastic acrylic foam that is durable with excellent solvent and moisture resistance. 0.040 in (1.0 mm) thick. 1 in x 2 in Strip, 5 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4910 Clear is a general purpose double-sided adhesive tape suitable for high surface energy substrates. Its clear appearance provides smooth, invisible fastening while creating a permanent seal against moisture. It is made with viscoelastic acrylic foam that is durable with excellent solvent and moisture resistance. 0.040 in (1.0 mm) thick. 1 in x 2 in Strip, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4910 Clear 1 in x 2 in Strip 5 Pack - 4910 1IN X 2IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4910 Clear 1 in x 2 in Strip 5 Pack
4910 1IN X 2IN
3M VHB Tape 4910 Clear 1 in x 2 in Strip 5 Pack 4910 1IN X 2IN
3M VHB Tape 4910 Clear is a general purpose double-sided adhesive tape suitable for high surface energy substrates. Its clear appearance provides smooth, invisible fastening while creating a permanent seal against moisture. It is made with viscoelastic acrylic foam that is durable with excellent solvent and moisture resistance. 0.040 in (1.0 mm) thick. 1 in x 2 in Strip, 5 Pack.

3M VHB Tape 4910 Clear is a general purpose double-sided adhesive tape suitable for high surface energy substrates. Its clear appearance provides smooth, invisible fastening while creating a permanent seal against moisture. It is made with viscoelastic acrylic foam that is durable with excellent solvent and moisture resistance. 0.040 in (1.0 mm) thick. 1 in x 2 in Strip, 5 Pack.

Supplier's Site Datasheet
Tape, 50.8Mm X 25.4Mm,transparent; Adhesive Type 3M - 99Y4641 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 25.4Mm,transparent; Adhesive Type 3M
99Y4641
Tape, 50.8Mm X 25.4Mm,transparent; Adhesive Type 3M 99Y4641
TAPE, 50.8MM X 25.4MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 50.8MM X 25.4MM,TRANSPARENT; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:40 mil (1 mm); Tape Backing Material:-; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4910 1IN X 2IN 99Y4641
Product Name 3M VHB Tape 4910 Clear 1 in x 2 in Strip 5 Pack Tape, 50.8Mm X 25.4Mm,transparent; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET9Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Double Coated Polyester Film - 333 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Double Coated Polyester Film
Backing Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
Lead Foil Discs - LF018MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details