Ellsworth Adhesives Datasheets for Spray Valves
Spray valves are precision dispensing valves designed to provide precise fluid dispensation depending on applications. The dispensed output can flat or round. Dispensed product is sprayed onto target area, rather than placed directly on it.
Spray Valves: Learn more
| Product Name | Notes |
|---|---|
| 3M Accuspray Spray Gun System with PPS™ 16580 has a replaceable atomizing head which eliminates maintenance kits, the transparency of the atomizing head allows the user to see whether the... | |
| Bostik NOZ001 Red Inner Spray Nozzle is used with Bostik ANISAM/3SC Dual Chamber Cartridge Air Gun. | |
| Buehnen HB 450S is a pneumatic, spray hot melt applicator that features a built-in melt chamber that is compatible with bulk granule, pillow, or 43 mm slug formats. It is... | |
| Buehnen HB720 WBS Bulk Spray Hot Melt Applicator is suitable for bonding in large areas. The applicator features varying spray versions, providing flexibility for many tasks. It also offers improved... | |
| Fisnar SV1000SS spray valve provides close tolerance spray dispensing of fluids of up to 1,000 cp. The SV1000SS is constructed of stainless steel to prevent corrosion from volatile materials. With... | |
| Fisnar VC400 Spray Valve Controller is an intelligent and easy to use spray valve controller with a bright multi-line LED display for achieving clean and precise spray patterns when using... | |
| medmix MIXPAC™ MixCoat™, formerly Sulzer, F-System Pneumatic Spray Dispenser EADPS 1500-01 for two component materials. Can be used to dispense 1:1, 2:1, 3:1, or 4:1 ratio MixCoat™ cartridges. Comes with... | |
| medmix MIXPAC™, formerly Sulzer, EAFHS 01-15-MA-01 flex hose spray 90° angled tip, medium flow (MF), gray, with a quick lock function, 1.5 meters long, designed for the F-System interface. QUADRO... | |
| medmix MIXPAC™, formerly Sulzer, EAFHS 01-30-MA-01 flex hose spray 90° angled tip, medium flow (MF), gray, with a quick lock function, 3 meters long, designed for the F-System interface. QUADRO... | |
| medmix MIXPAC™, formerly Sulzer, EAMFQ 08-24C-06 HF mixing spray tip, green, for the MixCoat™ F-System interface. The MFQ 08-24C-06 comes equipped with a quick lock connection for easy setup. QUADRO... | |
| medmix MIXPAC™, formerly Sulzer, EAMFQA 08-24C-06 HF mixing spray tip, green, for the MixCoat™ F-System interface. The EAMFQA 08-24C-06 comes equipped with a quick lock connection for easy setup. QUADRO... | |
| medmix MIXPAC™, formerly Sulzer, EAMFQA 08-24C-07 MF mixing spray tip, gray, for the MixCoat™ F-System interface. The EAMFQA 08-24C-07 comes equipped with a quick lock connection for easy setup. QUADRO... | |
| medmix MIXPAC™, formerly Sulzer, EAMFQA 08-24C-10 HF mixing spray tip, green, for the MixCoat™ F-System interface. The EAMFQA 08-24C-10 comes equipped with a quick lock connection for easy setup. QUADRO... | |
| medmix MIXPAC™, formerly Sulzer, EAMFQA 08-24C-11 MF mixing spray tip, gray, for the MixCoat™ F-System interface. The EAMFQA 08-24C-11 comes equipped with a quick lock connection for easy setup. QUADRO... |